Serfilco, Ltd. PUREFYBE Wound Filter Cartridges SF-10P30U-15

Description
Material: Fibrillated pure PP (10", 20", 30", 40") Performance: 1µm, 3µm, 5µm, 10µm, 15µm, 20µm, 30µm, 50µm, 75µm, 100µm Features • 100% Pure PP with PP center core • Fibrillated fiber, organic-free, non-migrating A smooth, firm filter media that can be reused • High temperature performance Plating solutions and most chemicals to 200°F (93°C) • Length to fit any chamber 10", 20", and 30" x 2 1/2" nominal O.D. • Selective depth filtration Benefits Free of extractables, lubricants, binders, anti-static and sizing agents. Specifications Purefybe is an all PP cartridge wound of fibers free of extractables. It is designed for filtration of electroforming, precious metals and all other plating solutions or applications requiring organic-free filter media. It is also recommended for gelatinous precipitates such as iron and aluminum hydroxides which can be dissolved with acids.Enter a blanket order with scheduled releases to earn the lowest quantity price, plus gain "Just in time" delivery.
Datasheet
Description
Material: Fibrillated pure PP (10", 20", 30", 40") Performance: 1µm, 3µm, 5µm, 10µm, 15µm, 20µm, 30µm, 50µm, 75µm, 100µm Features • 100% Pure PP with PP center core • Fibrillated fiber, organic-free, non-migrating A smooth, firm filter media that can be reused • High temperature performance Plating solutions and most chemicals to 200°F (93°C) • Length to fit any chamber 10", 20", and 30" x 2 1/2" nominal O.D. • Selective depth filtration Benefits Free of extractables, lubricants, binders, anti-static and sizing agents. Specifications Purefybe is an all PP cartridge wound of fibers free of extractables. It is designed for filtration of electroforming, precious metals and all other plating solutions or applications requiring organic-free filter media. It is also recommended for gelatinous precipitates such as iron and aluminum hydroxides which can be dissolved with acids.Enter a blanket order with scheduled releases to earn the lowest quantity price, plus gain "Just in time" delivery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PUREFYBE Wound Filter Cartridges - SF-10P30U-15 - Serfilco, Ltd.
Northbrook, IL, USA
PUREFYBE Wound Filter Cartridges
SF-10P30U-15
PUREFYBE Wound Filter Cartridges SF-10P30U-15
Material: Fibrillated pure PP (10", 20", 30", 40") Performance: 1µm, 3µm, 5µm, 10µm, 15µm, 20µm, 30µm, 50µm, 75µm, 100µm Features • 100% Pure PP with PP center core • Fibrillated fiber, organic-free, non-migrating A smooth, firm filter media that can be reused • High temperature performance Plating solutions and most chemicals to 200°F (93°C) • Length to fit any chamber 10", 20", and 30" x 2 1/2" nominal O.D. • Selective depth filtration Benefits Free of extractables, lubricants, binders, anti-static and sizing agents. Specifications Purefybe is an all PP cartridge wound of fibers free of extractables. It is designed for filtration of electroforming, precious metals and all other plating solutions or applications requiring organic-free filter media. It is also recommended for gelatinous precipitates such as iron and aluminum hydroxides which can be dissolved with acids.Enter a blanket order with scheduled releases to earn the lowest quantity price, plus gain "Just in time" delivery.

Material: Fibrillated pure PP (10", 20", 30", 40") Performance: 1µm, 3µm, 5µm, 10µm, 15µm, 20µm, 30µm, 50µm, 75µm, 100µm

Features
• 100% Pure PP with PP center core
• Fibrillated fiber, organic-free, non-migrating A smooth, firm filter media that can be reused
• High temperature performance Plating solutions and most chemicals to 200°F (93°C)
• Length to fit any chamber 10", 20", and 30" x 2 1/2" nominal O.D.
• Selective depth filtration

Benefits
Free of extractables, lubricants, binders, anti-static and sizing agents.

Specifications
Purefybe is an all PP cartridge wound of fibers free of extractables. It is designed for filtration of electroforming,
precious metals and all other plating solutions or applications requiring organic-free filter media. It is also recommended for gelatinous precipitates such as iron and aluminum hydroxides which can be dissolved with acids.Enter a blanket order with scheduled releases to earn the lowest quantity price, plus gain "Just in time" delivery.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filter Elements
Product Number SF-10P30U-15
Product Name PUREFYBE Wound Filter Cartridges
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296446 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 60.00 µm (2.36 mils)
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Nylon Monofilament Filter Bag (NMS) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Nylon; PA66
Filtration Grade 15.00 to 800.00 µm (0.5906 to 31.5 mils)
View Details