Serfilco, Ltd. O-4024

Description
Material: CPVC, PP Features • Large surface area • CPVC and polypropylene construction • Interchangeable • Wide range of convenient sizes • 15 micron seamless sleeve • Easy to clean • Re-usable Specifications The SERFILCO Sleeve-Type Filter Cartridge may be used uncoated or with filter aid or filter aid with carbon. As the filters become dirt-laden, they may easily be backwashed, or the sleeves may be removed, rinsed or laundered and put back into service. This unique design of filter cartridges will not only help reduce operating costs, but will simplify and speed up any pre-coat type filtration process. Each filter cartridge consists of a polypropylene top and bottom seat, a polypropylene woven fabric sleeve, a polypropylene support mesh, a CPVC support column, EPDM "O"-rings and a vinyl coated spring to assure good sealing. These filter cartridges can be quickly and easily assembled and re-assembled - no tools are required.
Datasheet
Description
Material: CPVC, PP Features • Large surface area • CPVC and polypropylene construction • Interchangeable • Wide range of convenient sizes • 15 micron seamless sleeve • Easy to clean • Re-usable Specifications The SERFILCO Sleeve-Type Filter Cartridge may be used uncoated or with filter aid or filter aid with carbon. As the filters become dirt-laden, they may easily be backwashed, or the sleeves may be removed, rinsed or laundered and put back into service. This unique design of filter cartridges will not only help reduce operating costs, but will simplify and speed up any pre-coat type filtration process. Each filter cartridge consists of a polypropylene top and bottom seat, a polypropylene woven fabric sleeve, a polypropylene support mesh, a CPVC support column, EPDM "O"-rings and a vinyl coated spring to assure good sealing. These filter cartridges can be quickly and easily assembled and re-assembled - no tools are required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - O-4024 - Serfilco, Ltd.
Northbrook, IL, USA
Material: CPVC, PP Features • Large surface area • CPVC and polypropylene construction • Interchangeable • Wide range of convenient sizes • 15 micron seamless sleeve • Easy to clean • Re-usable Specifications The SERFILCO Sleeve-Type Filter Cartridge may be used uncoated or with filter aid or filter aid with carbon. As the filters become dirt-laden, they may easily be backwashed, or the sleeves may be removed, rinsed or laundered and put back into service. This unique design of filter cartridges will not only help reduce operating costs, but will simplify and speed up any pre-coat type filtration process. Each filter cartridge consists of a polypropylene top and bottom seat, a polypropylene woven fabric sleeve, a polypropylene support mesh, a CPVC support column, EPDM "O"-rings and a vinyl coated spring to assure good sealing. These filter cartridges can be quickly and easily assembled and re-assembled - no tools are required.

Material: CPVC, PP

Features
• Large surface area
• CPVC and polypropylene construction
• Interchangeable
• Wide range of convenient sizes
• 15 micron seamless sleeve
• Easy to clean
• Re-usable

Specifications
The SERFILCO Sleeve-Type Filter Cartridge may be used uncoated or with filter aid or filter aid with carbon. As the filters become dirt-laden, they may easily be backwashed, or the sleeves may be removed, rinsed or laundered and put back into service.
This unique design of filter cartridges will not only help reduce operating costs, but will simplify and speed up any pre-coat type filtration process.
Each filter cartridge consists of a polypropylene top and bottom seat, a polypropylene woven fabric sleeve, a polypropylene support mesh, a CPVC support column, EPDM "O"-rings and a vinyl coated spring to assure good sealing.
These filter cartridges can be quickly and easily assembled and re-assembled - no tools are required.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filter Elements
Product Number O-4024
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 296437 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 3.00 µm (0.1181 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Needle Felt Filter Bag (POS/PES) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 300.00 µm (0.0591 to 11.81 mils)
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details