Serfilco, Ltd. CARBO-FYNE Powdered carbon filter cartridges SF-C10P

Description
Material: PE/PP (4", 6", 9 3/4", 10", 20", 30") Performance: 4oz/10 Features P for Chemicals / Plating PE for Chemicals / Electronics W for Water Specifications CARBO-FYNE P Cartridge contains high purity, pre-washed sulfurfree, pulverized activated carbon with 7 micron depth filtration for long life. All non-metallic with PE end caps, polyolefin green net and PP core. Maximum operating temperature 150°F. For 3 gpm continuous or 1.5 gpm batch transfer treatment per each 10" length. CARBO-FYNE PE Designed for purifying plating solutions used for electronics, memory discs, semi-conductors, etc. where solutions are to be free of organics and particles larger than two micron. All non-metallic with PE end caps, polyolefin blue net and PP core. Cartridge contains high purity, pre-washed sulfur-free, pulverized activated carbon with 2 micron depth filtration for long life. Maximum operating temperature 150°F. Flow rate 1.5 gpm. CARBO-FYNE W Pre-washed, pulverized activated carbon, removes or substantially reduces chlorine taste and organic related odors and colors. The 10 micron retention assures turbidity-free water. PP core with PE end caps and polyolefin white net. Flow rate to 3 gpm per each 10" length.
Datasheet
Description
Material: PE/PP (4", 6", 9 3/4", 10", 20", 30") Performance: 4oz/10 Features P for Chemicals / Plating PE for Chemicals / Electronics W for Water Specifications CARBO-FYNE P Cartridge contains high purity, pre-washed sulfurfree, pulverized activated carbon with 7 micron depth filtration for long life. All non-metallic with PE end caps, polyolefin green net and PP core. Maximum operating temperature 150°F. For 3 gpm continuous or 1.5 gpm batch transfer treatment per each 10" length. CARBO-FYNE PE Designed for purifying plating solutions used for electronics, memory discs, semi-conductors, etc. where solutions are to be free of organics and particles larger than two micron. All non-metallic with PE end caps, polyolefin blue net and PP core. Cartridge contains high purity, pre-washed sulfur-free, pulverized activated carbon with 2 micron depth filtration for long life. Maximum operating temperature 150°F. Flow rate 1.5 gpm. CARBO-FYNE W Pre-washed, pulverized activated carbon, removes or substantially reduces chlorine taste and organic related odors and colors. The 10 micron retention assures turbidity-free water. PP core with PE end caps and polyolefin white net. Flow rate to 3 gpm per each 10" length.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CARBO-FYNE Powdered carbon filter cartridges - SF-C10P - Serfilco, Ltd.
Northbrook, IL, USA
CARBO-FYNE Powdered carbon filter cartridges
SF-C10P
CARBO-FYNE Powdered carbon filter cartridges SF-C10P
Material: PE/PP (4", 6", 9 3/4", 10", 20", 30") Performance: 4oz/10 Features P for Chemicals / Plating PE for Chemicals / Electronics W for Water Specifications CARBO-FYNE P Cartridge contains high purity, pre-washed sulfurfree, pulverized activated carbon with 7 micron depth filtration for long life. All non-metallic with PE end caps, polyolefin green net and PP core. Maximum operating temperature 150°F. For 3 gpm continuous or 1.5 gpm batch transfer treatment per each 10" length. CARBO-FYNE PE Designed for purifying plating solutions used for electronics, memory discs, semi-conductors, etc. where solutions are to be free of organics and particles larger than two micron. All non-metallic with PE end caps, polyolefin blue net and PP core. Cartridge contains high purity, pre-washed sulfur-free, pulverized activated carbon with 2 micron depth filtration for long life. Maximum operating temperature 150°F. Flow rate 1.5 gpm. CARBO-FYNE W Pre-washed, pulverized activated carbon, removes or substantially reduces chlorine taste and organic related odors and colors. The 10 micron retention assures turbidity-free water. PP core with PE end caps and polyolefin white net. Flow rate to 3 gpm per each 10" length.

Material: PE/PP (4", 6", 9 3/4", 10", 20", 30") Performance: 4oz/10

Features
P for Chemicals / Plating
PE for Chemicals / Electronics
W for Water

Specifications
CARBO-FYNE P
Cartridge contains high purity, pre-washed sulfurfree, pulverized activated carbon with 7 micron depth filtration for long life. All non-metallic with PE end caps, polyolefin green net and PP core. Maximum operating temperature 150°F. For 3 gpm continuous or 1.5 gpm batch transfer treatment per each 10" length.
CARBO-FYNE PE
Designed for purifying plating solutions used for electronics, memory discs, semi-conductors, etc. where solutions are to be free of organics and particles larger than two micron. All non-metallic with PE end caps, polyolefin blue net and PP core. Cartridge contains high purity, pre-washed sulfur-free, pulverized activated carbon with 2 micron depth filtration for long life. Maximum operating temperature 150°F. Flow rate 1.5 gpm.
CARBO-FYNE W
Pre-washed, pulverized activated carbon, removes or substantially reduces chlorine taste and organic related odors and colors. The 10 micron retention assures turbidity-free water.
PP core with PE end caps and polyolefin white net. Flow rate to 3 gpm per each 10" length.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Filter Elements
Product Number SF-C10P
Product Name CARBO-FYNE Powdered carbon filter cartridges
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-032-FM - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
General Cartridges - 331 - Fluoroflow® Cartridge - Thermon, Inc
Specs
Type Cartridge
Filtration Product Ozonated and/or hot UPW; Chemical
Filter Medium Material Fluoropolymer
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details