Ironwood Electronics, Inc. PLCC Plug-In Adaptor PL-PLCC52-T-01

Description
The characteristics one should consider when selecting a PLCC package emulation plug are as follows: a) surface mountable b) durable c) reduced stress on target socket d) true j-lead design and e) retention force. Competitive parts, although less expensive, are typically wirewrap pin on milled block assemblies which do not truly emulate the PLCC package. These 'block' designs may overstress the contacts or socket body of a PLCC socket after only a few insertions. The Ironwood Electronics PLCC plug (the PL-PLCCxx-S-01 part family) has a true j-lead design and can insert into and extract from a PLCC socket several hundred times without harming the socket. The substrate between the j-leads is recessed to allow the ribs of the target PLCC socket to fall between the j-leads. This increases the retention force of the plug in the socket in the right place - The contact between the plugs j-lead and the socket contact and not between the substrate of the plug and the socket body as is the case with low cost, low endurance parts. A J-lead interface allows the Plug to be surface mounted to a daughter board. The large mass 'block' type plugs typically can not be surface mounted. Please visit our website to view the full product line and to download drawings.
Description
The characteristics one should consider when selecting a PLCC package emulation plug are as follows: a) surface mountable b) durable c) reduced stress on target socket d) true j-lead design and e) retention force. Competitive parts, although less expensive, are typically wirewrap pin on milled block assemblies which do not truly emulate the PLCC package. These 'block' designs may overstress the contacts or socket body of a PLCC socket after only a few insertions. The Ironwood Electronics PLCC plug (the PL-PLCCxx-S-01 part family) has a true j-lead design and can insert into and extract from a PLCC socket several hundred times without harming the socket. The substrate between the j-leads is recessed to allow the ribs of the target PLCC socket to fall between the j-leads. This increases the retention force of the plug in the socket in the right place - The contact between the plugs j-lead and the socket contact and not between the substrate of the plug and the socket body as is the case with low cost, low endurance parts. A J-lead interface allows the Plug to be surface mounted to a daughter board. The large mass 'block' type plugs typically can not be surface mounted. Please visit our website to view the full product line and to download drawings.

Suppliers

Company
Product
Description
Supplier Links
PLCC Plug-In Adaptor - PL-PLCC52-T-01 - Ironwood Electronics, Inc.
Burnsville, MN, USA
PLCC Plug-In Adaptor
PL-PLCC52-T-01
PLCC Plug-In Adaptor PL-PLCC52-T-01
The characteristics one should consider when selecting a PLCC package emulation plug are as follows: a) surface mountable b) durable c) reduced stress on target socket d) true j-lead design and e) retention force. Competitive parts, although less expensive, are typically wirewrap pin on milled block assemblies which do not truly emulate the PLCC package. These 'block' designs may overstress the contacts or socket body of a PLCC socket after only a few insertions. The Ironwood Electronics PLCC plug (the PL-PLCCxx-S-01 part family) has a true j-lead design and can insert into and extract from a PLCC socket several hundred times without harming the socket. The substrate between the j-leads is recessed to allow the ribs of the target PLCC socket to fall between the j-leads. This increases the retention force of the plug in the socket in the right place - The contact between the plugs j-lead and the socket contact and not between the substrate of the plug and the socket body as is the case with low cost, low endurance parts. A J-lead interface allows the Plug to be surface mounted to a daughter board. The large mass 'block' type plugs typically can not be surface mounted. Please visit our website to view the full product line and to download drawings.

The characteristics one should consider when selecting a PLCC package emulation plug are as follows: a) surface mountable b) durable c) reduced stress on target socket d) true j-lead design and e) retention force. Competitive parts, although less expensive, are typically wirewrap pin on milled block assemblies which do not truly emulate the PLCC package. These 'block' designs may overstress the contacts or socket body of a PLCC socket after only a few insertions. The Ironwood Electronics PLCC plug (the PL-PLCCxx-S-01 part family) has a true j-lead design and can insert into and extract from a PLCC socket several hundred times without harming the socket. The substrate between the j-leads is recessed to allow the ribs of the target PLCC socket to fall between the j-leads. This increases the retention force of the plug in the socket in the right place - The contact between the plugs j-lead and the socket contact and not between the substrate of the plug and the socket body as is the case with low cost, low endurance parts. A J-lead interface allows the Plug to be surface mounted to a daughter board. The large mass 'block' type plugs typically can not be surface mounted. Please visit our website to view the full product line and to download drawings.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number PL-PLCC52-T-01
Product Name PLCC Plug-In Adaptor
Product Type Package Adapters / Converters
Unlock Full Specs
to access all available technical data

Similar Products

2 Tabs Quick Fit Header - 7802 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Connector, Backplane, Header, 24Pos, 2Mm; Product Range Amphenol Communications Solutions - 06M2463 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details