Ironwood Electronics, Inc. PLCC Plug-In Adaptor PL-PLCC68-S-02

Description
The characteristics one should consider when selecting a PLCC package emulation plug are as follows: a) surface mountable b) durable c) reduced stress on target socket d) true j-lead design and e) retention force. Competitive parts, although less expensive, are typically wirewrap pin on milled block assemblies which do not truly emulate the PLCC package. These 'block' designs may overstress the contacts or socket body of a PLCC socket after only a few insertions. The Ironwood Electronics PLCC plug (the PL-PLCCxx-S-01 part family) has a true j-lead design and can insert into and extract from a PLCC socket several hundred times without harming the socket. The substrate between the j-leads is recessed to allow the ribs of the target PLCC socket to fall between the j-leads. This increases the retention force of the plug in the socket in the right place - The contact between the plugs j-lead and the socket contact and not between the substrate of the plug and the socket body as is the case with low cost, low endurance parts. A J-lead interface allows the Plug to be surface mounted to a daughter board. The large mass 'block' type plugs typically can not be surface mounted.
Description
The characteristics one should consider when selecting a PLCC package emulation plug are as follows: a) surface mountable b) durable c) reduced stress on target socket d) true j-lead design and e) retention force. Competitive parts, although less expensive, are typically wirewrap pin on milled block assemblies which do not truly emulate the PLCC package. These 'block' designs may overstress the contacts or socket body of a PLCC socket after only a few insertions. The Ironwood Electronics PLCC plug (the PL-PLCCxx-S-01 part family) has a true j-lead design and can insert into and extract from a PLCC socket several hundred times without harming the socket. The substrate between the j-leads is recessed to allow the ribs of the target PLCC socket to fall between the j-leads. This increases the retention force of the plug in the socket in the right place - The contact between the plugs j-lead and the socket contact and not between the substrate of the plug and the socket body as is the case with low cost, low endurance parts. A J-lead interface allows the Plug to be surface mounted to a daughter board. The large mass 'block' type plugs typically can not be surface mounted.

Suppliers

Company
Product
Description
Supplier Links
PLCC Plug-In Adaptor - PL-PLCC68-S-02 - Ironwood Electronics, Inc.
Burnsville, MN, USA
PLCC Plug-In Adaptor
PL-PLCC68-S-02
PLCC Plug-In Adaptor PL-PLCC68-S-02
The characteristics one should consider when selecting a PLCC package emulation plug are as follows: a) surface mountable b) durable c) reduced stress on target socket d) true j-lead design and e) retention force. Competitive parts, although less expensive, are typically wirewrap pin on milled block assemblies which do not truly emulate the PLCC package. These 'block' designs may overstress the contacts or socket body of a PLCC socket after only a few insertions. The Ironwood Electronics PLCC plug (the PL-PLCCxx-S-01 part family) has a true j-lead design and can insert into and extract from a PLCC socket several hundred times without harming the socket. The substrate between the j-leads is recessed to allow the ribs of the target PLCC socket to fall between the j-leads. This increases the retention force of the plug in the socket in the right place - The contact between the plugs j-lead and the socket contact and not between the substrate of the plug and the socket body as is the case with low cost, low endurance parts. A J-lead interface allows the Plug to be surface mounted to a daughter board. The large mass 'block' type plugs typically can not be surface mounted.

The characteristics one should consider when selecting a PLCC package emulation plug are as follows: a) surface mountable b) durable c) reduced stress on target socket d) true j-lead design and e) retention force. Competitive parts, although less expensive, are typically wirewrap pin on milled block assemblies which do not truly emulate the PLCC package. These 'block' designs may overstress the contacts or socket body of a PLCC socket after only a few insertions. The Ironwood Electronics PLCC plug (the PL-PLCCxx-S-01 part family) has a true j-lead design and can insert into and extract from a PLCC socket several hundred times without harming the socket. The substrate between the j-leads is recessed to allow the ribs of the target PLCC socket to fall between the j-leads. This increases the retention force of the plug in the socket in the right place - The contact between the plugs j-lead and the socket contact and not between the substrate of the plug and the socket body as is the case with low cost, low endurance parts. A J-lead interface allows the Plug to be surface mounted to a daughter board. The large mass 'block' type plugs typically can not be surface mounted.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number PL-PLCC68-S-02
Product Name PLCC Plug-In Adaptor
Product Type Package Adapters / Converters
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details