The characteristics one should consider when selecting a PLCC package emulation plug are as follows: a) surface mountable b) durable c) reduced stress on target socket d) true j-lead design and e) retention force. Competitive parts, although less expensive, are typically wirewrap pin on milled block assemblies which do not truly emulate the PLCC package. These 'block' designs may overstress the contacts or socket body of a PLCC socket after only a few insertions. The Ironwood Electronics PLCC plug (the PL-PLCCxx-S-01 part family) has a true j-lead design and can insert into and extract from a PLCC socket several hundred times without harming the socket. The substrate between the j-leads is recessed to allow the ribs of the target PLCC socket to fall between the j-leads. This increases the retention force of the plug in the socket in the right place - The contact between the plugs j-lead and the socket contact and not between the substrate of the plug and the socket body as is the case with low cost, low endurance parts. A J-lead interface allows the Plug to be surface mounted to a daughter board. The large mass 'block' type plugs typically can not be surface mounted. Please visit our website to view the full product line and to download drawings.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | PL-SOJ28A-M-01 |
| Product Name | PLCC Plug-In Adaptor |
| Product Type | Package Adapters / Converters |