The Giga-snaP™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing 1mm BGA chips. The product line consists of patent pending female sockets with machined pins epoxy over-molded into an assembly that matches a particular BGA pattern. The epoxy over-molded female BGA socket is soldered to a PCB using standard soldering methods. A corresponding male pin BGA adapter, to which the user attaches their BGA chip, is plugged into the female socket on the board. The chip is interconnected, and the system is ready to go. The SMT adapters have the same solder ball types as the chips they are emulating.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | SF-BGA841A-B-32 |
| Product Name | Giga-snaP SMT Adaptor (Female) |
| Product Type | Package Adapters / Converters |
| Socket Type | BGA; Adaptor |
| Mounting | SMT |
| Contact Type | Solder Balls |