These BGA surface mount feet present a female interface. We utilize blind pin technology to isolate our low temperature solder balls (63/37 PbSn) from the pins.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | SF-BGA48R-B-62F |
| Product Name | Giga-snaP SMT Adaptor (Female) |
| Product Type | Package Adapters / Converters |
| RoHS Compliant | RoHS Compliant |
| Socket Type | BGA; Adaptor |
| Mounting | SMT |