These patent pending QFN SMT Feet provide a reliable method for interconnecting to QFN pads. These high performance adapters have the same pad configuration as the QFN IC being emulated and a female socket array to which various adapters can be plugged.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | SF-BGA100B-B-42 |
| Product Name | Giga-snaP SMT Adaptor (Female) |
| Product Type | Package Adapters / Converters |
| Socket Type | BGA; Adaptor |
| Mounting | SMT |
| Contact Type | Solder Balls |