ROHM Semiconductor USA, LLC Tri-Axis Gyroscope/ Tri-Axis Accelerometer KXG03

Description
The KXG03 is an advanced 6-axis accelerometer/gyrosc ope combination device that features a low-power architecture with 2mA maximum operating current, I2C/SPI digital communications, an auxiliary bus to control and buffer external sensors and advanced buffering, power management and synchronization features. The KXG03 strikes a balance between current consumption and noise performance with excellent bias stability over temperature. Sensor bandwidth is user-selectable. The KXG03 is packaged in a single 3 x 3 x 0.9 mm, 16-pin, LGA package.
Description
The KXG03 is an advanced 6-axis accelerometer/gyrosc ope combination device that features a low-power architecture with 2mA maximum operating current, I2C/SPI digital communications, an auxiliary bus to control and buffer external sensors and advanced buffering, power management and synchronization features. The KXG03 strikes a balance between current consumption and noise performance with excellent bias stability over temperature. Sensor bandwidth is user-selectable. The KXG03 is packaged in a single 3 x 3 x 0.9 mm, 16-pin, LGA package.

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis Gyroscope/ Tri-Axis   Accelerometer - KXG03 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis Gyroscope/ Tri-Axis Accelerometer
KXG03
Tri-Axis Gyroscope/ Tri-Axis Accelerometer KXG03
The KXG03 is an advanced 6-axis accelerometer/gyrosc ope combination device that features a low-power architecture with 2mA maximum operating current, I2C/SPI digital communications, an auxiliary bus to control and buffer external sensors and advanced buffering, power management and synchronization features. The KXG03 strikes a balance between current consumption and noise performance with excellent bias stability over temperature. Sensor bandwidth is user-selectable. The KXG03 is packaged in a single 3 x 3 x 0.9 mm, 16-pin, LGA package.

The KXG03 is an advanced 6-axis accelerometer/gyroscope combination device that features a low-power architecture with 2mA maximum operating current, I2C/SPI digital communications, an auxiliary bus to control and buffer external sensors and advanced buffering, power management and synchronization features. The KXG03 strikes a balance between current consumption and noise performance with excellent bias stability over temperature. Sensor bandwidth is user-selectable. The KXG03 is packaged in a single 3 x 3 x 0.9 mm, 16-pin, LGA package.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gyroscopes
Product Number KXG03
Product Name Tri-Axis Gyroscope/ Tri-Axis Accelerometer
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Imego Butterfly - IBG21 - Imego
Specs
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 0.0 to 3200 deg/sec
Bandwidth 256 Hz
View Details
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 50 to 1200 deg/sec
View Details
Biaxial Digital MEMS Gyro - G400D Gyro - Gladiator Technologies, Inc.
Gladiator Technologies, Inc.
Specs
Angular / Rotary Axes Biaxial
View Details