ROHM Semiconductor USA, LLC Ultra-Low Power Tri-Axis Gyroscope/ Tri-Axis Accelerometer KXG08

Description
The KXG08 is an advanced 6-axis accelerometer/gyrosc ope combination device that features a configurable low-power architecture with 200µA operating current in normal mode (-2080 product only), 600µA maximum operating current in high resolution mode, I2C/SPI digital communications, an auxiliary bus to control and buffer external sensors and advanced buffering, temperature sensor, power management and synchronization features. The KXG08 allows the user to balance between current consumption and noise performance with excellent bias stability over temperature. Sensor bandwidth and data rate is user-selectable. The KXG08 is packaged in a single 3 x 2.5 x 0.9 mm, 14-pin, LGA package.
Description
The KXG08 is an advanced 6-axis accelerometer/gyrosc ope combination device that features a configurable low-power architecture with 200µA operating current in normal mode (-2080 product only), 600µA maximum operating current in high resolution mode, I2C/SPI digital communications, an auxiliary bus to control and buffer external sensors and advanced buffering, temperature sensor, power management and synchronization features. The KXG08 allows the user to balance between current consumption and noise performance with excellent bias stability over temperature. Sensor bandwidth and data rate is user-selectable. The KXG08 is packaged in a single 3 x 2.5 x 0.9 mm, 14-pin, LGA package.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Low Power Tri-Axis Gyroscope/ Tri-Axis Accelerometer - KXG08 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Ultra-Low Power Tri-Axis Gyroscope/ Tri-Axis Accelerometer
KXG08
Ultra-Low Power Tri-Axis Gyroscope/ Tri-Axis Accelerometer KXG08
The KXG08 is an advanced 6-axis accelerometer/gyrosc ope combination device that features a configurable low-power architecture with 200µA operating current in normal mode (-2080 product only), 600µA maximum operating current in high resolution mode, I2C/SPI digital communications, an auxiliary bus to control and buffer external sensors and advanced buffering, temperature sensor, power management and synchronization features. The KXG08 allows the user to balance between current consumption and noise performance with excellent bias stability over temperature. Sensor bandwidth and data rate is user-selectable. The KXG08 is packaged in a single 3 x 2.5 x 0.9 mm, 14-pin, LGA package.

The KXG08 is an advanced 6-axis accelerometer/gyroscope combination device that features a configurable low-power architecture with 200µA operating current in normal mode (-2080 product only), 600µA maximum operating current in high resolution mode, I2C/SPI digital communications, an auxiliary bus to control and buffer external sensors and advanced buffering, temperature sensor, power management and synchronization features. The KXG08 allows the user to balance between current consumption and noise performance with excellent bias stability over temperature. Sensor bandwidth and data rate is user-selectable. The KXG08 is packaged in a single 3 x 2.5 x 0.9 mm, 14-pin, LGA package.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Gyroscopes
Product Number KXG08
Product Name Ultra-Low Power Tri-Axis Gyroscope/ Tri-Axis Accelerometer
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Stability ± 300 °/s Digital MEMS Gyro - GYPRO®4300 - Tronics Microsystems
Specs
Product Standards RoHS
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 300 deg/sec
View Details
Imego Butterfly - IBG21 - Imego
Specs
Angular / Rotary Axes Uniaxial
Rated Angular / Rotary Rates 0.0 to 3200 deg/sec
Bandwidth 256 Hz
View Details
Downhole Orientation Sensor and Data Logger - 3DM-DH3™ - LORD MicroStrain Sensing Systems
Specs
Features Data Recorder
Maximum Dimension 4.8 inch (122 mm)
Weight 0.2006 lbs (0.0910 kg)
View Details
Biaxial Digital MEMS Gyro - G400D Gyro - Gladiator Technologies, Inc.
Gladiator Technologies, Inc.
Specs
Angular / Rotary Axes Biaxial
View Details