Wiesemann & Theis GmbH W&T 17635, Digital-I/O Extender Set 8*In / 8*Out Singlemode SC 17635

Description
W&T 17635, Digital-I/O Extender Set 8*In / 8*Out Singlemode SC Transmit contact signals over very long distances The Digital-I/O Extender Set transmits up to 16 digital I/O signals over single-mode glass fiber cable. The set consists of two Digital-I/O <> glass fiber optics and supports eight I/O channels in each direction. The W&T Digital-I/O Extender Set 8x8 is fully implemented in hardware, so that there is no principle risk of malfunction caused by hidden firmware errors or by a system crash. The functionality of the glass fiber optic connection is cyclically monitored and the status indicated by means of an LED and a switching output. Should the connection fail, the fallback state can be individually set for each digital output. Interfaces: 8 x digital output FET, short-circuit protected, 8..30V / 0.5A 8 x digital input Polarity reversal protected 1 x Single-Mode Glass Fiber Cable SC connector Management and connectivity: Noise-immune transmission of 16 I/O signals over a distance of up to 20km, e.g.: in extremely noisy industrial environments in areas subject to lightning strikes between two distant buildings in the mountains.... Safety-optimized solution with no need for programmable components: No firmware risk integrated monitoring of the fiber optic connection: Status output on each converter configurable output response when glass-fiber cable is interrupted Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet
Description
W&T 17635, Digital-I/O Extender Set 8*In / 8*Out Singlemode SC Transmit contact signals over very long distances The Digital-I/O Extender Set transmits up to 16 digital I/O signals over single-mode glass fiber cable. The set consists of two Digital-I/O <> glass fiber optics and supports eight I/O channels in each direction. The W&T Digital-I/O Extender Set 8x8 is fully implemented in hardware, so that there is no principle risk of malfunction caused by hidden firmware errors or by a system crash. The functionality of the glass fiber optic connection is cyclically monitored and the status indicated by means of an LED and a switching output. Should the connection fail, the fallback state can be individually set for each digital output. Interfaces: 8 x digital output FET, short-circuit protected, 8..30V / 0.5A 8 x digital input Polarity reversal protected 1 x Single-Mode Glass Fiber Cable SC connector Management and connectivity: Noise-immune transmission of 16 I/O signals over a distance of up to 20km, e.g.: in extremely noisy industrial environments in areas subject to lightning strikes between two distant buildings in the mountains.... Safety-optimized solution with no need for programmable components: No firmware risk integrated monitoring of the fiber optic connection: Status output on each converter configurable output response when glass-fiber cable is interrupted Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 17635, Digital-I/O Extender Set 8*In / 8*Out Singlemode SC - 17859 - TOP-electronics USA
Tucson, AZ, United States
W&T 17635, Digital-I/O Extender Set 8*In / 8*Out Singlemode SC
17859
W&T 17635, Digital-I/O Extender Set 8*In / 8*Out Singlemode SC 17859
W&T 17635, Digital-I/O Extender Set 8*In / 8*Out Singlemode SC Transmit contact signals over very long distances The Digital-I/O Extender Set transmits up to 16 digital I/O signals over single-mode glass fiber cable. The set consists of two Digital-I/O <> glass fiber optics and supports eight I/O channels in each direction. The W&T Digital-I/O Extender Set 8x8 is fully implemented in hardware, so that there is no principle risk of malfunction caused by hidden firmware errors or by a system crash. The functionality of the glass fiber optic connection is cyclically monitored and the status indicated by means of an LED and a switching output. Should the connection fail, the fallback state can be individually set for each digital output. Interfaces: 8 x digital output FET, short-circuit protected, 8..30V / 0.5A 8 x digital input Polarity reversal protected 1 x Single-Mode Glass Fiber Cable SC connector Management and connectivity: Noise-immune transmission of 16 I/O signals over a distance of up to 20km, e.g.: in extremely noisy industrial environments in areas subject to lightning strikes between two distant buildings in the mountains.... Safety-optimized solution with no need for programmable components: No firmware risk integrated monitoring of the fiber optic connection: Status output on each converter configurable output response when glass-fiber cable is interrupted Standards & more Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee

W&T 17635, Digital-I/O Extender Set 8*In / 8*Out Singlemode SC

Transmit contact signals over very long distances

The Digital-I/O Extender Set transmits up to 16 digital I/O signals over single-mode glass fiber cable. The set consists of two Digital-I/O <> glass fiber optics and supports eight I/O channels in each direction.
The W&T Digital-I/O Extender Set 8x8 is fully implemented in hardware, so that there is no principle risk of malfunction caused by hidden firmware errors or by a system crash.
The functionality of the glass fiber optic connection is cyclically monitored and the status indicated by means of an LED and a switching output. Should the connection fail, the fallback state can be individually set for each digital output.
Interfaces:

  • 8 x digital output
    • FET, short-circuit protected, 8..30V / 0.5A
  • 8 x digital input
    • Polarity reversal protected
  • 1 x Single-Mode Glass Fiber Cable
    • SC connector

Management and connectivity:

  • Noise-immune transmission of 16 I/O signals over a distance of up to 20km, e.g.:
    • in extremely noisy industrial environments
    • in areas subject to lightning strikes
    • between two distant buildings
    • in the mountains....
  • Safety-optimized solution
    • with no need for programmable components: No firmware risk
    • integrated monitoring of the fiber optic connection: Status output on each converter
    • configurable output response when glass-fiber cable is interrupted

Standards & more

  • Conforms to standards both in office and industrial environments:
    • High noise resistance for industrial environments
    • Low noise emission for residential and business areas
  • 5 year guarantee
Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Network Equipment
Product Number 17859
Product Name W&T 17635, Digital-I/O Extender Set 8*In / 8*Out Singlemode SC
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Ethernet/IP to PROFIBUS DP/PA Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details