Wiesemann & Theis GmbH W&T 58665, Com-Server++, 10/100BT, 1x RS232/422/485 58665

Description
W&T 58665, Ethernet Interface for serial ports, Com-Server ++ 10/100BT, 1x RS232/422/485 Direct network connection: 1 RS232/422/485 serial port to an Ethernet network Replaces 58631, functionally compatible and expanded/improved version. Interfaces: 1 x RS232/422/485 selectable 1 x Ethernet 10/100BaseT Autosensing/Auto-MDI X Alternate hardware configuration 20mA/TTY version see Com-Server 20mA Management and connectivity: Remote configuration Startup using W&Tility (three clicks and you’re done), DHCP, serial Web-Based-Management Telnet Control sockets from your own applications Transparent communication Windows COM Port Redirector and virtual COM ports Box-to-Box, optional TLS encrypted TCP server sockets from your own applications OPC server Expanded protocol support FTP client / server Telnet client / server UDP Peer SLIP Wake-on-LAN Power supply: External Screw terminals, 12 - 48V DC Power-over-Ethernet (PoE) Phantom power using data pairs Power over unused wire pairs Standards & more: Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet
Description
W&T 58665, Ethernet Interface for serial ports, Com-Server ++ 10/100BT, 1x RS232/422/485 Direct network connection: 1 RS232/422/485 serial port to an Ethernet network Replaces 58631, functionally compatible and expanded/improved version. Interfaces: 1 x RS232/422/485 selectable 1 x Ethernet 10/100BaseT Autosensing/Auto-MDI X Alternate hardware configuration 20mA/TTY version see Com-Server 20mA Management and connectivity: Remote configuration Startup using W&Tility (three clicks and you’re done), DHCP, serial Web-Based-Management Telnet Control sockets from your own applications Transparent communication Windows COM Port Redirector and virtual COM ports Box-to-Box, optional TLS encrypted TCP server sockets from your own applications OPC server Expanded protocol support FTP client / server Telnet client / server UDP Peer SLIP Wake-on-LAN Power supply: External Screw terminals, 12 - 48V DC Power-over-Ethernet (PoE) Phantom power using data pairs Power over unused wire pairs Standards & more: Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee
Datasheet

Suppliers

Company
Product
Description
Supplier Links
W&T 58665, Com-Server++, 10/100BT, 1x RS232/422/485 - 17813 - TOP-electronics USA
Tucson, AZ, United States
W&T 58665, Com-Server++, 10/100BT, 1x RS232/422/485
17813
W&T 58665, Com-Server++, 10/100BT, 1x RS232/422/485 17813
W&T 58665, Ethernet Interface for serial ports, Com-Server ++ 10/100BT, 1x RS232/422/485 Direct network connection: 1 RS232/422/485 serial port to an Ethernet network Replaces 58631, functionally compatible and expanded/improved version. Interfaces: 1 x RS232/422/485 selectable 1 x Ethernet 10/100BaseT Autosensing/Auto-MDI X Alternate hardware configuration 20mA/TTY version see Com-Server 20mA Management and connectivity: Remote configuration Startup using W&Tility (three clicks and you’re done), DHCP, serial Web-Based-Management Telnet Control sockets from your own applications Transparent communication Windows COM Port Redirector and virtual COM ports Box-to-Box, optional TLS encrypted TCP server sockets from your own applications OPC server Expanded protocol support FTP client / server Telnet client / server UDP Peer SLIP Wake-on-LAN Power supply: External Screw terminals, 12 - 48V DC Power-over-Ethernet (PoE) Phantom power using data pairs Power over unused wire pairs Standards & more: Conforms to standards both in office and industrial environments: High noise resistance for industrial environments Low noise emission for residential and business areas 5 year guarantee

W&T 58665, Ethernet Interface for serial ports, Com-Server ++ 10/100BT, 1x RS232/422/485
Direct network connection: 1 RS232/422/485 serial port to an Ethernet network
Replaces 58631, functionally compatible and expanded/improved version.

Interfaces: 1 x RS232/422/485 selectable
1 x Ethernet 10/100BaseT
Autosensing/Auto-MDIX
Alternate hardware configuration
20mA/TTY version see Com-Server 20mA
Management and connectivity: Remote configuration
Startup using W&Tility (three clicks and you’re done), DHCP, serial
Web-Based-Management
Telnet
Control sockets from your own applications
Transparent communication
Windows COM Port Redirector and virtual COM ports
Box-to-Box, optional TLS encrypted
TCP server sockets from your own applications
OPC server
Expanded protocol support
FTP client / server
Telnet client / server
UDP Peer
SLIP
Wake-on-LAN
Power supply:
External
Screw terminals, 12 - 48V DC
Power-over-Ethernet (PoE)
Phantom power using data pairs
Power over unused wire pairs
Standards & more:
Conforms to standards both in office and industrial environments:
High noise resistance for industrial environments
Low noise emission for residential and business areas
5 year guarantee

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Network Equipment
Product Number 17813
Product Name W&T 58665, Com-Server++, 10/100BT, 1x RS232/422/485
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

24-Port Managed Switch - LN-2324G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
5FE Slim type Unmanaged Industrial Ethernet Switch - EKI-2525LI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details