The MAMMUTHUS Layer3 Gigabit Ethernet Switch, model MTS2824-4X-S, features a 1U rack mount design with 24 Fast Ethernet/Gigabit Ethernet (FE/GE) ports and 4 SFP+ slots supporting 1G and 10G connections. It includes a fixed redundancy power supply and operates within a voltage range of 100-240VAC at 50-60Hz, consuming 26W of power. The switch is designed to function in ambient temperatures from -10°C to +55°C and can be stored or transported in temperatures ranging from -40°C to +70°C. The device supports various network protocols, including static routing, RIP, and OSPF, and offers advanced security features such as IPv4/v6 ACL, port security, and DHCP snooping. It also provides traffic management capabilities through QoS features and supports network management via console port, HTTP, Telnet, and SNMP. The switch is compliant with multiple EMC standards and is RoHS compliant, ensuring it meets environmental regulations. Weighing 3.8 kg and measuring 442 mm in width, 44.2 mm in height, and 220 mm in depth, it is suitable for various industrial applications.
1U rack mount, 24 × FE/GE TX, 4 × 1/10G SFP+ slots, fixed redundancy power supply, standard software
| Belden Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | MTS2824-4X-S |
| Product Name | MAMMUTHUS Layer3 Gigabit Ethernet Switch |
| Protocol / Network | MAMMUTHUS Layer3 Gigabit Ethernet Switch |