MilesTek Corporation EZ-RJPRO HD CRIMP TOOL 40-40630

Description
EZ-RJPRO HD CRIMP TOOL - PART# 40-40630 The new EZ-RJPRO HD Crimp Tool is designed for the professional installer providing a ratcheted, high leverage, ultra stable platform for consistent, repeatable terminations. This heavy duty tool is the perfect solution when working with high performance, larger OD cables that are tougher to terminate due to larger wire gauges, thicker, harder insulation on the conductors and pair separating splines. Not only will you overcome these connectivity obstacles but you can be assured that every termination will meet FCC specifications. Compatible with all EZ-RJ45 and EZ-RJ12/11 connectors as well as all standard modular plugs, except AMP. The EZ-RJPRO HD Crimp Tool uses the EZRJ45 patented 'crimp & trim' system and is designed to handle larger dimensional size cables. EZ-RJ45 CAT 5E connectors / EZ-RJ45 Shielded CAT 5E connectors / EZ-RJ45 CAT 6+ connectors / EZ-RJ45 Shielded CAT 6 connectors / EZ-RJ12/11 connectors / Compatible with all other RJ45, RJ12 and RJ11 modular plug connectors except AMP. FEATURES: Zero flex frame prevents torque loss during the crimping cycle Tool steel die head assembly provides 360 degrees of connector support during crimp Clean, ultra flush trim on the EZ-RJ45 extended conductors Expanded surface area on contact drivers delivers full, uniform crimp force Built in wire cutter and strippers Revised 12/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
EZ-RJPRO HD CRIMP TOOL - PART# 40-40630 The new EZ-RJPRO HD Crimp Tool is designed for the professional installer providing a ratcheted, high leverage, ultra stable platform for consistent, repeatable terminations. This heavy duty tool is the perfect solution when working with high performance, larger OD cables that are tougher to terminate due to larger wire gauges, thicker, harder insulation on the conductors and pair separating splines. Not only will you overcome these connectivity obstacles but you can be assured that every termination will meet FCC specifications. Compatible with all EZ-RJ45 and EZ-RJ12/11 connectors as well as all standard modular plugs, except AMP. The EZ-RJPRO HD Crimp Tool uses the EZRJ45 patented 'crimp & trim' system and is designed to handle larger dimensional size cables. EZ-RJ45 CAT 5E connectors / EZ-RJ45 Shielded CAT 5E connectors / EZ-RJ45 CAT 6+ connectors / EZ-RJ45 Shielded CAT 6 connectors / EZ-RJ12/11 connectors / Compatible with all other RJ45, RJ12 and RJ11 modular plug connectors except AMP. FEATURES: Zero flex frame prevents torque loss during the crimping cycle Tool steel die head assembly provides 360 degrees of connector support during crimp Clean, ultra flush trim on the EZ-RJ45 extended conductors Expanded surface area on contact drivers delivers full, uniform crimp force Built in wire cutter and strippers Revised 12/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
EZ-RJPRO HD CRIMP TOOL - 40-40630 - MilesTek Corporation
Denton, TX, United States
EZ-RJPRO HD CRIMP TOOL
40-40630
EZ-RJPRO HD CRIMP TOOL 40-40630
EZ-RJPRO HD CRIMP TOOL - PART# 40-40630 The new EZ-RJPRO HD Crimp Tool is designed for the professional installer providing a ratcheted, high leverage, ultra stable platform for consistent, repeatable terminations. This heavy duty tool is the perfect solution when working with high performance, larger OD cables that are tougher to terminate due to larger wire gauges, thicker, harder insulation on the conductors and pair separating splines. Not only will you overcome these connectivity obstacles but you can be assured that every termination will meet FCC specifications. Compatible with all EZ-RJ45 and EZ-RJ12/11 connectors as well as all standard modular plugs, except AMP. The EZ-RJPRO HD Crimp Tool uses the EZRJ45 patented 'crimp & trim' system and is designed to handle larger dimensional size cables. EZ-RJ45 CAT 5E connectors / EZ-RJ45 Shielded CAT 5E connectors / EZ-RJ45 CAT 6+ connectors / EZ-RJ45 Shielded CAT 6 connectors / EZ-RJ12/11 connectors / Compatible with all other RJ45, RJ12 and RJ11 modular plug connectors except AMP. FEATURES: Zero flex frame prevents torque loss during the crimping cycle Tool steel die head assembly provides 360 degrees of connector support during crimp Clean, ultra flush trim on the EZ-RJ45 extended conductors Expanded surface area on contact drivers delivers full, uniform crimp force Built in wire cutter and strippers Revised 12/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

EZ-RJPRO HD CRIMP TOOL - PART# 40-40630
The new EZ-RJPRO HD Crimp Tool is designed for the professional installer providing a ratcheted, high leverage, ultra stable platform for consistent, repeatable terminations. This heavy duty tool is the perfect solution when working with high performance, larger OD cables that are tougher to terminate due to larger wire gauges, thicker, harder insulation on the conductors and pair separating splines. Not only will you overcome these connectivity obstacles but you can be assured that every termination will meet FCC specifications. Compatible with all EZ-RJ45 and EZ-RJ12/11 connectors as well as all standard modular plugs, except AMP. The EZ-RJPRO HD Crimp Tool uses the EZRJ45 patented 'crimp & trim' system and is designed to handle larger dimensional size cables. EZ-RJ45 CAT 5E connectors / EZ-RJ45 Shielded CAT 5E connectors / EZ-RJ45 CAT 6+ connectors / EZ-RJ45 Shielded CAT 6 connectors / EZ-RJ12/11 connectors / Compatible with all other RJ45, RJ12 and RJ11 modular plug connectors except AMP. FEATURES:

  • Zero flex frame prevents torque loss during the crimping cycle
  • Tool steel die head assembly provides 360 degrees of connector support during crimp
  • Clean, ultra flush trim on the EZ-RJ45 extended conductors
  • Expanded surface area on contact drivers delivers full, uniform crimp force
  • Built in wire cutter and strippers

Revised 12/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wire, Cable, and Connector Tools
Product Number 40-40630
Product Name EZ-RJPRO HD CRIMP TOOL
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 1920-CRIMPITF6L-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
1304G35 Crimp Locator for 1387G2 Pneumatic Tool - 1304G35 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
2 suppliers
Cable stripper - 206-1419 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool, Hand, 22-24Awg; Crimp Tool Type Amphenol Communications Solutions - 33X1598 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details