MilesTek Corporation MILESTEK BASIC COAX STRIPPER RG59/RG6 COMPRESSION 40-40396

Description
MILESTEK BASIC COAX STRIPPER RG59/RG6 COMPRESSION - 40-40396 Preset CATV coaxial cable stripping tool - The Loke stripper quickly and simply strips RG59 and RG6 coaxial cables for CATV F type connectors giving industry standard strip lengths of 6.35 mm/0.25" for both the braid and the conductor. The patented spring-like action and built-in stop eliminates the need for manual adjustment for different cables. A replaceable blade cassette providing 1,000 to 2,000 strips ensures good economy, and a belt clip provides extra convenience. FEATURES: Fast: Squeeze together to open, insert cable, rotate and pull off scrap Automatic: Preset with built-in stop eliminates need for adjustment Convenient: Pocketable with integrated belt clip Economic: Replaceable blade cassette available, each cassette gives 1,000 to 2,000 strips. SPECIFICATIONS: Stripping capacity: RG59 and RG6 CATV coaxial cables Strip lengths: 6.35 mm/0.25" braid and 6.35 mm/0.25" conductor Overall dimensions 83 x 44 x 18 mm/ 3.3 x 1.7 x 0.7 inch Weight 21 g/ 0.75oz
Description
MILESTEK BASIC COAX STRIPPER RG59/RG6 COMPRESSION - 40-40396 Preset CATV coaxial cable stripping tool - The Loke stripper quickly and simply strips RG59 and RG6 coaxial cables for CATV F type connectors giving industry standard strip lengths of 6.35 mm/0.25" for both the braid and the conductor. The patented spring-like action and built-in stop eliminates the need for manual adjustment for different cables. A replaceable blade cassette providing 1,000 to 2,000 strips ensures good economy, and a belt clip provides extra convenience. FEATURES: Fast: Squeeze together to open, insert cable, rotate and pull off scrap Automatic: Preset with built-in stop eliminates need for adjustment Convenient: Pocketable with integrated belt clip Economic: Replaceable blade cassette available, each cassette gives 1,000 to 2,000 strips. SPECIFICATIONS: Stripping capacity: RG59 and RG6 CATV coaxial cables Strip lengths: 6.35 mm/0.25" braid and 6.35 mm/0.25" conductor Overall dimensions 83 x 44 x 18 mm/ 3.3 x 1.7 x 0.7 inch Weight 21 g/ 0.75oz

Suppliers

Company
Product
Description
Supplier Links
MILESTEK BASIC COAX STRIPPER RG59/RG6 COMPRESSION - 40-40396 - MilesTek Corporation
Denton, TX, United States
MILESTEK BASIC COAX STRIPPER RG59/RG6 COMPRESSION
40-40396
MILESTEK BASIC COAX STRIPPER RG59/RG6 COMPRESSION 40-40396
MILESTEK BASIC COAX STRIPPER RG59/RG6 COMPRESSION - 40-40396 Preset CATV coaxial cable stripping tool - The Loke stripper quickly and simply strips RG59 and RG6 coaxial cables for CATV F type connectors giving industry standard strip lengths of 6.35 mm/0.25" for both the braid and the conductor. The patented spring-like action and built-in stop eliminates the need for manual adjustment for different cables. A replaceable blade cassette providing 1,000 to 2,000 strips ensures good economy, and a belt clip provides extra convenience. FEATURES: Fast: Squeeze together to open, insert cable, rotate and pull off scrap Automatic: Preset with built-in stop eliminates need for adjustment Convenient: Pocketable with integrated belt clip Economic: Replaceable blade cassette available, each cassette gives 1,000 to 2,000 strips. SPECIFICATIONS: Stripping capacity: RG59 and RG6 CATV coaxial cables Strip lengths: 6.35 mm/0.25" braid and 6.35 mm/0.25" conductor Overall dimensions 83 x 44 x 18 mm/ 3.3 x 1.7 x 0.7 inch Weight 21 g/ 0.75oz

MILESTEK BASIC COAX STRIPPER RG59/RG6 COMPRESSION - 40-40396 Preset CATV coaxial cable stripping tool - The Loke stripper quickly and simply strips RG59 and RG6 coaxial cables for CATV F type connectors giving industry standard strip lengths of 6.35 mm/0.25" for both the braid and the conductor. The patented spring-like action and built-in stop eliminates the need for manual adjustment for different cables. A replaceable blade cassette providing 1,000 to 2,000 strips ensures good economy, and a belt clip provides extra convenience.

    FEATURES:
  • Fast: Squeeze together to open, insert cable, rotate and pull off scrap
  • Automatic: Preset with built-in stop eliminates need for adjustment
  • Convenient: Pocketable with integrated belt clip
  • Economic: Replaceable blade cassette available, each cassette gives 1,000 to 2,000 strips.
    SPECIFICATIONS:
  • Stripping capacity: RG59 and RG6 CATV coaxial cables
  • Strip lengths: 6.35 mm/0.25" braid and 6.35 mm/0.25" conductor
  • Overall dimensions 83 x 44 x 18 mm/ 3.3 x 1.7 x 0.7 inch
  • Weight 21 g/ 0.75oz
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wire, Cable, and Connector Tools
Product Number 40-40396
Product Name MILESTEK BASIC COAX STRIPPER RG59/RG6 COMPRESSION
Tool Type Stripper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Tooling Rohs Compliant Anderson Power Products - 84F1245 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1412 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers