SKF/North America Datasheets for Spherical Roller Bearings
Spherical roller bearings are self-aligning bearings ideal for heavy-duty radial and axial loads. They utilize dual roller rows between a concave outer raceway and convex inner raceway to accommodate shaft deflection.
Spherical Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis... | |
|
Spherical Roller Bearings, on a Withdrawal Sleeve - 240/530 ECAK30/W33 + AOH 240/530 G -- 1550474053
Spherical Roller Bearings, on a Withdrawal Sleeve - 240/560 ECAK30/W33 + AOH 240/560 G -- 1550474057
Spherical Roller Bearings, on a Withdrawal Sleeve - 240/630 ECK30J/W33 + AOH 240/630 G -- 1550474063
Spherical Roller Bearings, on a Withdrawal Sleeve - 240/670 ECAK30/W33 + AOH 240/670 G -- 1550474067
Spherical Roller Bearings, on a Withdrawal Sleeve - 241/530 ECAK30/W33 + AOH 241/530 G -- 1550474153
|
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design. |
| << Prev | Next >> |