Copper Mountain Technologies Datasheets for Vector Network Analyzers

Vector network analyzers (VNA) measure the complex transmission and reflection characteristics of two-port devices in the frequency domain.
Vector Network Analyzers: Learn more

Product Name Notes
This model is a direct replacement for the discontinued C2220 VNA with an increase in frequency to 22 GHz and higher output power to +15 dBm. The A2202-D 2-port 22...
This model is a direct replacement for the discontinued C4220 VNA with an increase in frequency to 22 GHz and higher output power to +15 dBm. The A2202-Fx 2-port 22...
This model serves as a direct replacement for the discontinued C1220 VNA with an increase in frequency to 22 GHz and higher output power to +15 dBm. Whether you’re characterizing...
BFx-02 Frequency Extension Base is a patent-pending solution designed to simplify and reduce the cost of mmWave S-parameters measurement. By eliminating the need for a full-featured VNA in frequency extension...
R140B 1-Port 14 GHz Vector Network Analyzer (cable and antenna analyzer) delivers lab grade performance in a handheld device. This patented (US Patent 9,291,657) analyzer can be connected directly to...
S5180B is a 2-Port 18 GHz Vector Network Analyzer offering improved performance and functionality compared to its predecessor S5180 Compact VNA. S5180B is the first CMT VNA with built-in Pulse...
SN0906 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 8-, 10-, 12-, 14- and 16-port configurations. SN0906...
SN0908 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 10-, 12-, 14- and 16-port configurations. SN0908...
SN0910 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 12-, 14- and 16-port configurations. SN0910...
SN0912 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 14- and 16-port configurations. SN0912...
SN0914 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 12- and 16-port configurations. SN0914...
SN0916 Multiport VNA is a competitively priced, versatile multiport solution with excellent dynamic range and measurement speed. There are additional models available in 6-, 8-, 10-, 12- and 14-port configurations. SN0916...
The A2202-DFx 2-port 22 GHz VNA is frequency extender module and direct receiver access compatible. It is an anchor network analyzer for CMT’s frequency extension modules. For users requiring precision...
The M5180 is a 2-port, 18 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package that excludes a number of advanced features: Vector Mixer Calibration...
The PXIe-S5090 delivers metrology-grade VNA performance and speed to National Instruments’ PXI system. This high-performance vector network analyzer allows testing of two-port devices from the bench to the production floor...
The SC0402 is a 2-Port 4.5 GHz VNA (Vector Network Analyzer) designed for daily engineering and production workflows, offering excellent dynamic range, fast measurement speed, and high output power in...
The SC0602 is a 2-Port 6.5 GHz VNA (Vector Network Analyzer) designed for daily engineering and production workflows, offering excellent dynamic range, fast measurement speed, and high output power in...
The SC0902 is a 2-Port 9 GHz VNA (Vector Network Analyzer) designed for daily engineering and production workflows, offering excellent dynamic range, fast measurement speed, and high output power in...
The SC7540 is a 2-port 4.0 GHz Vector Network Analyzer featuring excellent dynamic range, fast measurement speed, and high output power, in a compact package, with the maximum standard software...
The SN0904 is a 4-port 9 GHz VNA (Vector Network Analyzer) designed for reliable test & measurement for daily engineering needs. Supporting full 4-port 2-path measurements up to 16 S-Parameters...
The USB-powered R60 is a 1-port VNA capable of measuring S11 from 1 MHz to 6.0 GHz and is designed for use with any Windows PC or laptop. Its compact...
The V0402 is a 2-port, 4.5 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package than our standard Compact models. This model is the next generation...
The V0602 is a 2-port, 6.5 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package than our standard Compact models. This model is the next generation...
The V0902 is a 2-port, 9 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package than our standard Compact models. This model is the next generation...
The VTR0102 is a 2-port 1-path 1.5 GHz Vector Network Analyzer that delivers exceptional performance in an affordable compact package, with all the features engineers have come to expect included...
The VTR0302 is a 2-port 1-path 3.5 GHz Vector Network Analyzer that delivers lab-grade performance in an affordable compact package, with all the features engineers have come to expect included...