Copper Mountain Technologies Datasheets for Calibration Instruments

Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more

Product Name Notes
CMNF18 Calibration Kit Frequency Range: up to 18 GHz Impedance: 50 Ohm Connector Type: N-type Female
ACM2202 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 22 GHz. It is a fully automatic USB-controlled...
ACM2506 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 6.5 GHz. It is a fully automatic USB-controlled...
ACM2543 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 44 GHz. It is a fully automatic USB-controlled...
ACM2708 is an automatic calibration module that can be used with CMT Vector Network Analyzers operating in frequency range up to 8 GHz. The ACM 2708 is a 75 Ohm...
ACM4509 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 9 GHz. It is a fully automatic USB-controlled...
ACM4520 is an automatic calibration module that can be used with all CMT Vector Network Analyzers operating in frequency range up to 20 GHz. It is a fully automatic USB-controlled...
N611 is a 50 Ohm calibration kit that operates in the frequency range from DC to 6 GHz. It provides calibration with Open, Short, and Load standards and has N-type...
N612 is a 50 Ohm calibration kit that operates in the frequency range from DC to 6 GHz. It provides calibration with Open, Short, and Load standards and has N-type...
N911 is a 50 Ohm calibration kit that operates in the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has N-type...
N912 is a 50 Ohm calibration kit that operates in the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has N-type...
S2611 is a 50 Ohm calibration kit that operates in the frequency range from DC to 26.5 GHz. It is databased and provides calibration with Open, Short and Load standards...
S911 is a 50 Ohm calibration kit specified over the frequency range from DC to 9 GHz. It provides calibration with Open, Short, and Load standards and has 3.5 mm...
The 9 GHz 2-port ACM2509 is a fully automatic USB-controlled and powered electronic calibration module. The entire calibration procedure is integrated into CMT’s user interface and accessed by connecting the...
The F7511 is a 75Ù, 3 GHz, F-type calibration kit containing F-male and F-female open, short, load and an F-female adapter.
The WR-05 Waveguide Calibration Kit is a metrology grade G-band waveguide vector network analyzer (VNA) calibration kit designed to work with industry-standard network analyzers in the frequency range of 140...
The WR-06 Waveguide Calibration Kit is a metrology-grade D-band waveguide vector network analyzer (VNA) calibration kit designed to work with industry-standard network analyzers in the frequency range of 110 to...
The WR-08 Waveguide Calibration Kit is a metrology grade F-band waveguide vector network analyzer (VNA) calibration kit designed to work with industry standard network analyzers in the frequency range of...
This precision calibration kit contains a flush short, offset piece and broadband load which allows for a full 12-term port calibration. WR-10 Calibration Kit For use with with CobaltFx FET-10...
This precision calibration kit contains a flush short, offset piece and broadband load which allows for a full 12-term port calibration. WR-12 Calibration Kit For use with with CobaltFx FET-12...
This precision calibration kit contains a flush short, offset piece and broadband load which allows for a full 12-term port calibration. WR-15 Calibration Kit For use with with CobaltFx FET-15...
Frequency Range: up to 40 GHz Impedance: 50 Ohm Connector type: 2.92 mm female
Frequency Range: up to 50 GHz Impedance: 50 Ohm Connector Type: 2.4 mm female This calibration kit was a replacement for the Z5411 calibration kit.
N1.2 Calibration Kit Frequency Range: up to 1.5 GHz Impedance: 50 Ohm
N3.5 Calibration Kit Frequency Range: up to 3.5 GHz Impedance: 50 Ohm Connector Type: N-type