The PXIe-S5090 is a 2-port vector network analyzer for frequency measurements from 300 kHz to 9 GHz in PXIe systems. It features a 3.5 mm female test port connector, 50 Ohm impedance, and a power range of -45 dBm to +13 dBm (up to +15 dBm typ. below 6.5 GHz). With a dynamic range of 138 dB at 10 Hz IF bandwidth and measurement speed of 16 µs per point, it supports up to 500,001 measurement points across 16 logical channels. The instrument includes time domain and gating conversion, vector mixer calibration, and frequency offset mode. It operates in a compact form factor measuring 221 mm × 129 mm × 20 mm and weighs 0.6 kg. Supported by LabVIEW, IVI-C, and IVI.NET drivers, it requires Windows 7 or later and draws power from +3.3 V and +12 V supplies. Environmental tolerance ranges from +5 °C to +40 °C operating temperature.
The PXIe-S5090 delivers metrology-grade VNA performance and speed to National Instruments’ PXI system. This high-performance vector network analyzer allows testing of two-port devices from the bench to the production floor in a compact, modular form factor. With 138 dB dynamic range and +13 dBm maximum power, this VNA is engineered for short time to first measurement and also for high performance automation with fast test times. Premium features including Time-Domain Measurements and Gating are included in standard software.
VNAs and Automatic Calibration Modules (ACMs) are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.
| Copper Mountain Technologies | |
|---|---|
| Product Category | Vector Network Analyzers |
| Product Number | PXIe-S5090 |
| Product Name | 2-Port 9 GHz Vector Network Analyzer |
| Instrument Type | PC-Based |
| Host Connection | Direct Backplane Interface |
| Display | None |
| Frequency Range | 300 to 9.00E6 kHz |
| Resolution | 1 Hz |