Copper Mountain Technologies Datasheets for RF Adapters

RF adapters are used to connect different waveguides and/or coaxial cables. They are passive devices that direct radio frequency (RF) signals with minimal return loss.
RF Adapters: Learn more

Product Name Notes
3 GHz Adapter (50 Ohm to 75 Ohm) - 75 Ohm
The NF50 is a coaxial adapter that operates in the frequency range from 0 to 6 GHz with N-Female to N-Female connectors. For more specifications of the NF50 adapter, please...
2.4F – 2.9F Adapter Frequency Range: DC to 40 GHz Impedance: 50 Ohm
NF-SF 50 Adapter, N-Female to SMA-Female Frequency Range: DC to 18 GHz Impedance: 50 Ohm
NF-SM 50 Adapter, N-Female to SMA-Male Frequency Range: DC to 18 GHz Impedance: 50 Ohm
NM-SF 50 Adapter, N-Male to SMA-Female Frequency Range: DC to 18 GHz Impedance: 50 Ohm
NM-SM 50 Adapter, N-Male to SMA-Male Frequency Range: DC to 18 GHz Impedance: 50 Ohm
P350NF75NM 50 to 75 Ohm Adapter Frequency Range: Up to 12 GHz Connectors: 50 Ohm N-type Female to 75 Ohm N-type Male
PNMDF3.5F Adapter, NMD 3.5mm F to 3.5mm F Frequency Range: up to 26.5 GHz Impedance: 50 Ohm