The V0602 is a 2-port, 6.5 GHz vector network analyzer designed for laboratory and production testing, featuring a USB interface for connection to a Windows PC, laptop, or tablet. It offers a frequency range of 100 kHz to 6.5 GHz, a dynamic range of 130 dB (typical) at 10 Hz IF bandwidth, and a measurement time of 25 µs per point. The device has a test port output power range of -50 dBm to +5 dBm, 500,001 measurement points, and two N-type female connectors. It supports multiple precision calibration methods and includes 16 logical channels with up to 16 traces each. The analyzer excludes advanced features like TRL calibration and time domain analysis to maintain cost efficiency. It is accredited to ISO/IEC 17025:2017 and meets ANSI/NCSL Z540-1994-1 for calibration traceability. The product comes with a three-year warranty and is portable, with low total cost of ownership.
The V0602 is a 2-port, 6.5 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package than our standard Compact models. This model is the next generation of the M5065, and while the V0602 VNA is the same price as the former model, this unit has a number of specification improvements including:
These upgrades make the V0602 a powerful solution for engineers seeking reliable RF measurements for materials measurement or production applications without the price tag of traditional, full-featured lab instruments.
The V0602 includes many of the advanced software features found in other CMT VNAs:
To keep costs down, some features typically included in CMT software have been excluded from the models in the Value Series line from CMT. For users who do not require features like time domain and gating, this unit offers a reduced cost without sacrificing performance or accuracy.
VNAs and ACMs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.
The V0602 VNA includes an RF measurement module and S2VNA Windows operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement.
| Copper Mountain Technologies | |
|---|---|
| Product Category | Vector Network Analyzers |
| Product Number | V0602 |
| Product Name | 2-Port 6.5 GHz Vector Network Analyzer |
| Instrument Type | Fixed; PC-Based |
| Host Connection | USB |
| Display | None |
| Frequency Range | 100 to 6.50E6 kHz |
| Resolution | 1 Hz |