Copper Mountain Technologies 2-Port 22 GHz Direct Receiver Access and Frequency Extender Compatible Vector Network Analyzer A2202-DFx

Description
The A2202-DFx 2-port 22 GHz VNA is frequency extender module and direct receiver access compatible. It is an anchor network analyzer for CMT’s frequency extension modules. For users requiring precision millimeter-wave measurements, this VNA enables seamless compatibility with our frequency extender modules at an exceptional value. The Direct Receiver Access (DRA) feature allows the use of an external directional coupler in place of the internal bridge, ideal for setups where a coupler is positioned between a preamplifier and a power amplifier, effectively excluding the preamp from the measurement. This vector network analyzer delivers an impressive dynamic range of 135 dB and ultra-fast sweep speed as low as 12 µs/point, with all the advanced software features engineers have come to expect included standard in our software. Whether you’re characterizing filters, amplifiers, antennas, or high-speed interconnects, the A2202-DFx provides an unmatched combination of price and performance for S-parameter measurements from 100 kHz to 22 GHz. The A2202-DFx VNA includes an RF measurement module and the S2VNA software application which runs on Windows operating system on a PC, laptop, tablet, or x86 single-board computer connecting to the measurement hardware via USB interface. The S2VNA software can be installed on multiple computers that share the use of the analyzer measurement module. VNAs and ACMs are delivered with factory calibration certificates containing no uncertainty data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.
Request a Quote Datasheet
Description
The A2202-DFx 2-port 22 GHz VNA is frequency extender module and direct receiver access compatible. It is an anchor network analyzer for CMT’s frequency extension modules. For users requiring precision millimeter-wave measurements, this VNA enables seamless compatibility with our frequency extender modules at an exceptional value. The Direct Receiver Access (DRA) feature allows the use of an external directional coupler in place of the internal bridge, ideal for setups where a coupler is positioned between a preamplifier and a power amplifier, effectively excluding the preamp from the measurement. This vector network analyzer delivers an impressive dynamic range of 135 dB and ultra-fast sweep speed as low as 12 µs/point, with all the advanced software features engineers have come to expect included standard in our software. Whether you’re characterizing filters, amplifiers, antennas, or high-speed interconnects, the A2202-DFx provides an unmatched combination of price and performance for S-parameter measurements from 100 kHz to 22 GHz. The A2202-DFx VNA includes an RF measurement module and the S2VNA software application which runs on Windows operating system on a PC, laptop, tablet, or x86 single-board computer connecting to the measurement hardware via USB interface. The S2VNA software can be installed on multiple computers that share the use of the analyzer measurement module. VNAs and ACMs are delivered with factory calibration certificates containing no uncertainty data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Port 22 GHz Direct Receiver Access and Frequency Extender Compatible Vector Network Analyzer - A2202-DFx - Copper Mountain Technologies
Indianapolis, IN, United States
2-Port 22 GHz Direct Receiver Access and Frequency Extender Compatible Vector Network Analyzer
A2202-DFx
2-Port 22 GHz Direct Receiver Access and Frequency Extender Compatible Vector Network Analyzer A2202-DFx
The A2202-DFx 2-port 22 GHz VNA is frequency extender module and direct receiver access compatible. It is an anchor network analyzer for CMT’s frequency extension modules. For users requiring precision millimeter-wave measurements, this VNA enables seamless compatibility with our frequency extender modules at an exceptional value. The Direct Receiver Access (DRA) feature allows the use of an external directional coupler in place of the internal bridge, ideal for setups where a coupler is positioned between a preamplifier and a power amplifier, effectively excluding the preamp from the measurement. This vector network analyzer delivers an impressive dynamic range of 135 dB and ultra-fast sweep speed as low as 12 µs/point, with all the advanced software features engineers have come to expect included standard in our software. Whether you’re characterizing filters, amplifiers, antennas, or high-speed interconnects, the A2202-DFx provides an unmatched combination of price and performance for S-parameter measurements from 100 kHz to 22 GHz. The A2202-DFx VNA includes an RF measurement module and the S2VNA software application which runs on Windows operating system on a PC, laptop, tablet, or x86 single-board computer connecting to the measurement hardware via USB interface. The S2VNA software can be installed on multiple computers that share the use of the analyzer measurement module. VNAs and ACMs are delivered with factory calibration certificates containing no uncertainty data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.

The A2202-DFx 2-port 22 GHz VNA is frequency extender module and direct receiver access compatible. It is an anchor network analyzer for CMT’s frequency extension modules. For users requiring precision millimeter-wave measurements, this VNA enables seamless compatibility with our frequency extender modules at an exceptional value. The Direct Receiver Access (DRA) feature allows the use of an external directional coupler in place of the internal bridge, ideal for setups where a coupler is positioned between a preamplifier and a power amplifier, effectively excluding the preamp from the measurement.

This vector network analyzer delivers an impressive dynamic range of 135 dB and ultra-fast sweep speed as low as 12 µs/point, with all the advanced software features engineers have come to expect included standard in our software. Whether you’re characterizing filters, amplifiers, antennas, or high-speed interconnects, the A2202-DFx provides an unmatched combination of price and performance for S-parameter measurements from 100 kHz to 22 GHz.

The A2202-DFx VNA includes an RF measurement module and the S2VNA software application which runs on Windows operating system on a PC, laptop, tablet, or x86 single-board computer connecting to the measurement hardware via USB interface. The S2VNA software can be installed on multiple computers that share the use of the analyzer measurement module.

VNAs and ACMs are delivered with factory calibration certificates containing no uncertainty data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.

Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Vector Network Analyzers
Product Number A2202-DFx
Product Name 2-Port 22 GHz Direct Receiver Access and Frequency Extender Compatible Vector Network Analyzer
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
Frequency Range 100 to 2.20E7 kHz
Resolution 1 Hz
Unlock Full Specs
to access all available technical data

Similar Products

14-Port 9 GHz Vector Network Analyzer - SN0914 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
2-Port 1.5 GHz Vector Network Analyzer - VTR0102 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
2-Port 6.5 GHz Vector Network Analyzer - V0602 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
10-Port 9 GHz Vector Network Analyzer - SN0910 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details