Copper Mountain Technologies 2-Port 18 GHz Analyzer S5180B

Description
S5180B is a 2-Port 18 GHz Vector Network Analyzer offering improved performance and functionality compared to its predecessor S5180 Compact VNA. S5180B is the first CMT VNA with built-in Pulse Modulation Generation/Measureme ntnt capabilities. The Pulse Modulation feature is a paid software option sold separately from the VNA and is only compatible with the S5180B VNA due to hardware requirements. The Pulse Modulation option can be added at any time during or after the initial VNA purchase. S5180B has a built-in pulse modulator, synchronizer, and a set of logical generators supporting various pulse generation options and corresponding measurement modes. Pulses can be generated Synchronously or Asynchronously with respect to VNA measurement timing. The VNA can be integrated into a production test system via Manufacturing Test plug-in. S5180B VNA includes an RF measurement module and S2 software application which runs on Windows or Linux operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. S2 software can be installed on multiple computers, making it easy to share the use of the analyzer measurement module.
Request a Quote
Description
S5180B is a 2-Port 18 GHz Vector Network Analyzer offering improved performance and functionality compared to its predecessor S5180 Compact VNA. S5180B is the first CMT VNA with built-in Pulse Modulation Generation/Measureme ntnt capabilities. The Pulse Modulation feature is a paid software option sold separately from the VNA and is only compatible with the S5180B VNA due to hardware requirements. The Pulse Modulation option can be added at any time during or after the initial VNA purchase. S5180B has a built-in pulse modulator, synchronizer, and a set of logical generators supporting various pulse generation options and corresponding measurement modes. Pulses can be generated Synchronously or Asynchronously with respect to VNA measurement timing. The VNA can be integrated into a production test system via Manufacturing Test plug-in. S5180B VNA includes an RF measurement module and S2 software application which runs on Windows or Linux operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. S2 software can be installed on multiple computers, making it easy to share the use of the analyzer measurement module.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2-Port 18 GHz Analyzer - S5180B - Copper Mountain Technologies
Indianapolis, IN, United States
2-Port 18 GHz Analyzer
S5180B
2-Port 18 GHz Analyzer S5180B
S5180B is a 2-Port 18 GHz Vector Network Analyzer offering improved performance and functionality compared to its predecessor S5180 Compact VNA. S5180B is the first CMT VNA with built-in Pulse Modulation Generation/Measureme ntnt capabilities. The Pulse Modulation feature is a paid software option sold separately from the VNA and is only compatible with the S5180B VNA due to hardware requirements. The Pulse Modulation option can be added at any time during or after the initial VNA purchase. S5180B has a built-in pulse modulator, synchronizer, and a set of logical generators supporting various pulse generation options and corresponding measurement modes. Pulses can be generated Synchronously or Asynchronously with respect to VNA measurement timing. The VNA can be integrated into a production test system via Manufacturing Test plug-in. S5180B VNA includes an RF measurement module and S2 software application which runs on Windows or Linux operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. S2 software can be installed on multiple computers, making it easy to share the use of the analyzer measurement module.

S5180B is a 2-Port 18 GHz Vector Network Analyzer offering improved performance and functionality compared to its predecessor S5180 Compact VNA. S5180B is the first CMT VNA with built-in Pulse Modulation Generation/Measurementnt capabilities. The Pulse Modulation feature is a paid software option sold separately from the VNA and is only compatible with the S5180B VNA due to hardware requirements. The Pulse Modulation option can be added at any time during or after the initial VNA purchase.

S5180B has a built-in pulse modulator, synchronizer, and a set of logical generators supporting various pulse generation options and corresponding measurement modes. Pulses can be generated Synchronously or Asynchronously with respect to VNA measurement timing. The VNA can be integrated into a production test system via Manufacturing Test plug-in.

S5180B VNA includes an RF measurement module and S2 software application which runs on Windows or Linux operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. S2 software can be installed on multiple computers, making it easy to share the use of the analyzer measurement module.

Supplier's Site

Technical Specifications

  Copper Mountain Technologies
Product Category Vector Network Analyzers
Product Number S5180B
Product Name 2-Port 18 GHz Analyzer
Instrument Type Portable; PC-Based
Unlock Full Specs
to access all available technical data

Similar Products

2-Port 22 GHz Direct Receiver Access Compatible Vector Network Analyzer - A2202-D - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
2-Port 6.5 GHz Vector Network Analyzer - V0602 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
2-Port 6.5 GHz Vector Network Analyzer - SC0602 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Vector Reflectometer - R60 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type PC-Based
Host Connection USB
Display None
View Details