Copper Mountain Technologies BFx-02 Frequency Extension Base for S-Parameters Measurement

Description
BFx-02 Frequency Extension Base is a patent-pending solution designed to simplify and reduce the cost of mmWave S-parameters measurement. By eliminating the need for a full-featured VNA in frequency extension setups, the BFx-02 base enables a more streamlined and accessible approach to mmWave testing. The BFx-02 is a dedicated frequency extension base that provides all the required RF and LO signals to drive frequency extenders and IF inputs to process the signals returned from them. Its purpose-built architecture eliminates the need for a traditional VNA in frequency extension setups, enabling streamlined system configurations with fewer points of failure. BFx-02 is compatible with any frequency extenders.
Request a Quote Datasheet
Description
BFx-02 Frequency Extension Base is a patent-pending solution designed to simplify and reduce the cost of mmWave S-parameters measurement. By eliminating the need for a full-featured VNA in frequency extension setups, the BFx-02 base enables a more streamlined and accessible approach to mmWave testing. The BFx-02 is a dedicated frequency extension base that provides all the required RF and LO signals to drive frequency extenders and IF inputs to process the signals returned from them. Its purpose-built architecture eliminates the need for a traditional VNA in frequency extension setups, enabling streamlined system configurations with fewer points of failure. BFx-02 is compatible with any frequency extenders.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BFx-02 Frequency Extension Base for S-Parameters Measurement -  - Copper Mountain Technologies
Indianapolis, IN, United States
BFx-02 Frequency Extension Base for S-Parameters Measurement
BFx-02 Frequency Extension Base for S-Parameters Measurement
BFx-02 Frequency Extension Base is a patent-pending solution designed to simplify and reduce the cost of mmWave S-parameters measurement. By eliminating the need for a full-featured VNA in frequency extension setups, the BFx-02 base enables a more streamlined and accessible approach to mmWave testing. The BFx-02 is a dedicated frequency extension base that provides all the required RF and LO signals to drive frequency extenders and IF inputs to process the signals returned from them. Its purpose-built architecture eliminates the need for a traditional VNA in frequency extension setups, enabling streamlined system configurations with fewer points of failure. BFx-02 is compatible with any frequency extenders.

BFx-02 Frequency Extension Base is a patent-pending solution designed to simplify and reduce the cost of mmWave S-parameters measurement. By eliminating the need for a full-featured VNA in frequency extension setups, the BFx-02 base enables a more streamlined and accessible approach to mmWave testing.

The BFx-02 is a dedicated frequency extension base that provides all the required RF and LO signals to drive frequency extenders and IF inputs to process the signals returned from them. Its purpose-built architecture eliminates the need for a traditional VNA in frequency extension setups, enabling streamlined system configurations with fewer points of failure.

BFx-02 is compatible with any frequency extenders.

Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Vector Network Analyzers
Product Name BFx-02 Frequency Extension Base for S-Parameters Measurement
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
Frequency Range 4.00E6 to 2.00E7 kHz
Resolution 1 Hz
Unlock Full Specs
to access all available technical data

Similar Products

16-Port 9 GHz Vector Network Analyzer - SN0916 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
2-Port 18 GHz Analyzer - S5180B - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type Portable; PC-Based
Display None
Frequency Range 100 to 1.80E7 kHz
View Details
1-Port 14 GHz Analyzer - R140B - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type PC-Based
Host Connection USB
Display None
View Details
2-Port 9 GHz Vector Network Analyzer - SC0902 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details