Copper Mountain Technologies SN0904 4-Port 9 GHz Vector Network Analyzer

Description
The SN0904 is a 4-port 9 GHz VNA (Vector Network Analyzer) designed for reliable test & measurement for daily engineering needs. Supporting full 4-port 2-path measurements up to 16 S-Parameters (S11-S44) with our advanced measurement software included in purchase, this instrument is suited for RF component production, aerospace & defense, medical devices, telecommunications, and automotive applications. VNAs and ACMs are delivered with factory calibration certificates. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order. The Copper Mountain Technologies SN0904 is compatible with S4 VNA software for Windows PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. S4 software can be installed license free on multiple computers, making it easy and secure for shared use of the vector network analyzer.
Request a Quote Datasheet
Description
The SN0904 is a 4-port 9 GHz VNA (Vector Network Analyzer) designed for reliable test & measurement for daily engineering needs. Supporting full 4-port 2-path measurements up to 16 S-Parameters (S11-S44) with our advanced measurement software included in purchase, this instrument is suited for RF component production, aerospace & defense, medical devices, telecommunications, and automotive applications. VNAs and ACMs are delivered with factory calibration certificates. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order. The Copper Mountain Technologies SN0904 is compatible with S4 VNA software for Windows PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. S4 software can be installed license free on multiple computers, making it easy and secure for shared use of the vector network analyzer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN0904 4-Port 9 GHz Vector Network Analyzer -  - Copper Mountain Technologies
Indianapolis, IN, United States
SN0904 4-Port 9 GHz Vector Network Analyzer
SN0904 4-Port 9 GHz Vector Network Analyzer
The SN0904 is a 4-port 9 GHz VNA (Vector Network Analyzer) designed for reliable test & measurement for daily engineering needs. Supporting full 4-port 2-path measurements up to 16 S-Parameters (S11-S44) with our advanced measurement software included in purchase, this instrument is suited for RF component production, aerospace & defense, medical devices, telecommunications, and automotive applications. VNAs and ACMs are delivered with factory calibration certificates. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order. The Copper Mountain Technologies SN0904 is compatible with S4 VNA software for Windows PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. S4 software can be installed license free on multiple computers, making it easy and secure for shared use of the vector network analyzer.

The SN0904 is a 4-port 9 GHz VNA (Vector Network Analyzer) designed for reliable test & measurement for daily engineering needs. Supporting full 4-port 2-path measurements up to 16 S-Parameters (S11-S44) with our advanced measurement software included in purchase, this instrument is suited for RF component production, aerospace & defense, medical devices, telecommunications, and automotive applications.

VNAs and ACMs are delivered with factory calibration certificates. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.

The Copper Mountain Technologies SN0904 is compatible with S4 VNA software for Windows PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. S4 software can be installed license free on multiple computers, making it easy and secure for shared use of the vector network analyzer.

Supplier's Site Datasheet

Technical Specifications

  Copper Mountain Technologies
Product Category Vector Network Analyzers
Product Name SN0904 4-Port 9 GHz Vector Network Analyzer
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
Frequency Range 300 to 9.00E6 kHz
Resolution 1 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2-Port 22 GHz Vector Network Analyzer - A2202 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Vector Reflectometer - R60 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type PC-Based
Host Connection USB
Display None
View Details
14-Port 9 GHz Vector Network Analyzer - SN0914 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
1-Port 14 GHz Analyzer - R140B - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type PC-Based
Host Connection USB
Display None
View Details