Copper Mountain Technologies Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Our 2.92 mm test cable is made to ideally suit our larger line of vector network analyzers. The C50292MM test cable operates at a frequency of 40000 MHz and is... | |
| Our 2N-to-SMA test cable is made to ideally suit our larger line of vector network analyzers. The C50SMNM operates at a frequency of 18000 MHz and is compatible with select... | |
| Our N-type test cable is made to ideally suit our larger line of vector network analyzers. The C50NMNM test cable operates at a frequency of 18000 MHz and is compatible... | |
| The C75NMFM is a high performance 75 Ohm test cable that is ideal for performing lab grade measurements 75 Ohm environments. It supports high accuracy testing with low insertion and... | |
| The C75NMNM test cable is a high performance 75 Ohm test cable that is ideal for performing lab grade measurements 75 Ohm environments. It supports high accuracy testing with low... | |
| The RFC24M24NMDF.2 test cable operates up to 50 GHz. Type: 2.4 mm Male to 2.4 NMD Female Connectors Length: 2 feet Frequency: 50 GHz Impedance: 50 Ohm | |
| This is a set of 4 cables, standard length 4 ft, for one extender: ULC50SMSM.4 cable (4) CobaltFx 20 GHz 4′ FET RF Cable Kit Length: 4 feet Impedance: 50... | |
| This is a Set of 4 cables, standard length 4 ft, for one extender: ULC50SMSM.4 cable (4) CobaltFx 9 GHz 4′ FET RF Cable Kit Length: 4 feet Impedance: 50... |