The SC7540 is a 2-port 75 Ohm vector network analyzer covering 100 kHz to 4 GHz, with a dynamic range of 137 dB (10 Hz IF bandwidth), a test port power range of -50 dBm to +10 dBm, and a measurement time of 24 µs per point. It features N-type female connectors, two logical channels with up to 200,001 measurement points, and supports automation via Python, LabVIEW, and MATLAB. The unit measures 297 mm by 160 mm by 44 mm and weighs 1.7 kg, operating from 5 °C to 40 °C. It connects via USB 2.0 and requires 9 V DC to 15 V DC power.
The SC7540 is a 2-port 4.0 GHz Vector Network Analyzer featuring excellent dynamic range, fast measurement speed, and high output power, in a compact package, with the maximum standard software feature set.
VNAs and ACMs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at the time of order.
SC7540 VNA includes an RF measurement module and S2 Windows or Linux operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. S2 software can be installed on multiple computers, making it easy to share the use of the analyzer measurement module.
| Copper Mountain Technologies | |
|---|---|
| Product Category | Vector Network Analyzers |
| Product Number | SC7540 |
| Product Name | 2-Port 75 Ohm 4.0 GHz Vector Network Analyzer |
| Instrument Type | Fixed; PC-Based |
| Host Connection | USB |
| Display | None |
| Frequency Range | 100 to 4.00E6 kHz |
| Resolution | 1 Hz |