Copper Mountain Technologies 2-Port 18GHz Vector Network Analyzer M5180

Description
The M5180 is a 2-port, 18 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package that excludes a number of advanced features: Vector Mixer Calibration TRL Calibration Frequency Offset Time Domain Gating VNAs and ACMs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order. M5180 VNA includes an RF measurement module and S2 Windows or Linux operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. S2 software can be installed on multiple computers, making it easy to share the use of the analyzer measurement module. Applications of the M5180 include RF component design and testing, on-wafer probing, field testing, insertion loss measurement, antenna matching, quality control, material measurements, and many others.
Request a Quote
Description
The M5180 is a 2-port, 18 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package that excludes a number of advanced features: Vector Mixer Calibration TRL Calibration Frequency Offset Time Domain Gating VNAs and ACMs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order. M5180 VNA includes an RF measurement module and S2 Windows or Linux operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. S2 software can be installed on multiple computers, making it easy to share the use of the analyzer measurement module. Applications of the M5180 include RF component design and testing, on-wafer probing, field testing, insertion loss measurement, antenna matching, quality control, material measurements, and many others.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2-Port 18GHz Vector Network Analyzer - M5180 - Copper Mountain Technologies
Indianapolis, IN, United States
2-Port 18GHz Vector Network Analyzer
M5180
2-Port 18GHz Vector Network Analyzer M5180
The M5180 is a 2-port, 18 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package that excludes a number of advanced features: Vector Mixer Calibration TRL Calibration Frequency Offset Time Domain Gating VNAs and ACMs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order. M5180 VNA includes an RF measurement module and S2 Windows or Linux operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. S2 software can be installed on multiple computers, making it easy to share the use of the analyzer measurement module. Applications of the M5180 include RF component design and testing, on-wafer probing, field testing, insertion loss measurement, antenna matching, quality control, material measurements, and many others.

The M5180 is a 2-port, 18 GHz Vector Network Analyzer that delivers metrology-grade performance in a more economical package that excludes a number of advanced features:

  • Vector Mixer Calibration
  • TRL Calibration
  • Frequency Offset
  • Time Domain
  • Gating

VNAs and ACMs are delivered with factory calibration certificates containing no data. The add-on option for ISO17025/Z540-1 Accredited, Traceable Calibration Certificate and Uncertainties is available and needs to be specified at time of order.

M5180 VNA includes an RF measurement module and S2 Windows or Linux operating system on a PC, laptop, tablet, or x86 board computer connecting to the measurement hardware via USB interface. S2 software can be installed on multiple computers, making it easy to share the use of the analyzer measurement module.

Applications of the M5180 include RF component design and testing, on-wafer probing, field testing, insertion loss measurement, antenna matching, quality control, material measurements, and many others.

Supplier's Site

Technical Specifications

  Copper Mountain Technologies
Product Category Vector Network Analyzers
Product Number M5180
Product Name 2-Port 18GHz Vector Network Analyzer
Instrument Type Portable; PC-Based
Frequency Range 300 to 1.80E7 kHz
Resolution 1 Hz
Output Power Range -40 to 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SN0904 4-Port 9 GHz Vector Network Analyzer -  - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
2-Port 9 GHz Vector Network Analyzer - PXIe-S5090 - Copper Mountain Technologies
Specs
Instrument Type PC-Based
Host Connection Direct Backplane Interface
Display None
View Details
2-Port 3.5 GHz Vector Network Analyzer - VTR0302 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
2-Port 9 GHz Vector Network Analyzer - SC0902 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details