Hapco, Inc. Di-Pak™ Rigid Eletrical Insulating Compound R-4525/7

Description
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Datasheet
Description
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Di-Pak™ Rigid Eletrical Insulating Compound - R-4525/7 - Hapco, Inc.
Hanover, MA, USA
Di-Pak™ Rigid Eletrical Insulating Compound
R-4525/7
Di-Pak™ Rigid Eletrical Insulating Compound R-4525/7
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.

DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity)
Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications.

DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated.

DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required.

DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Encapsulants and Potting Compounds
Product Number R-4525/7
Product Name Di-Pak™ Rigid Eletrical Insulating Compound
Type High Dielectric
Form / Function Liquid
Cure / Technology Thermoset; Two Component  
Industry Electronics
Use Temperature 311 F (155 C)
Unlock Full Specs
to access all available technical data