Easily pourable, thermally conductive, shock resistant potting compounds that are ideally suited for low and high production applications. This series of DI-PAK products reduce rejects by exhibiting extremely low stress on potted components. All three of the above DI-PAK E products are flame retardant and meet UL 94V-0 requirements.
| Hapco, Inc. | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | E-4951 |
| Product Name | Di-Pak Elastomeric Eletrical Insulating Compound |
| Type | High Dielectric; Thermally Conductive |
| Form / Function | Liquid |
| Cure / Technology | Thermoset; Two Component |
| Features | Flame Retardant; UL Rating |
| Industry | Electronics |