Flexible, 45, 65 and, 95 shore A hardness, potting and encapsulating systems. Flame retardant (FR), accelerated 3 minute (-3) gel time, and black or unpigmented versions are available.
| Hapco, Inc. | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | E-4596 |
| Product Name | Di-Pak E-4500 Elastomeric Eletrical Insulating Compound |
| Type | High Dielectric |
| Form / Function | Liquid |
| Cure / Technology | Thermoset; Two Component |
| Features | Flame Retardant |
| Industry | Electronics |