Hapco, Inc. Hapflex™ 700 Series High Performance Hybrid Elastomeric Polymer Alloy 781

Description
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS Hapflex™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex™ 700/800 products cure at room temperature and can be accelerated with heat. Another key attribute of this series is that the base color of all components is colorless with no amber or yellow tint. These products are available in a 20 minute and 5 minute gel time for hand mixing or use with equipment. The fast and regular versions can be blended to customize the gel time without the addition of heat. All 700/800 Series products are available in their natural colorless state or black. Hapflex™ 700/800 Series can be used for mechanical, electrical, and Liquid Molding™ applications. In addition, these materials show superior water immersion properties and superior adhesion when used in combination with Hapco's Primer 200.
Datasheet
Description
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS Hapflex™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex™ 700/800 products cure at room temperature and can be accelerated with heat. Another key attribute of this series is that the base color of all components is colorless with no amber or yellow tint. These products are available in a 20 minute and 5 minute gel time for hand mixing or use with equipment. The fast and regular versions can be blended to customize the gel time without the addition of heat. All 700/800 Series products are available in their natural colorless state or black. Hapflex™ 700/800 Series can be used for mechanical, electrical, and Liquid Molding™ applications. In addition, these materials show superior water immersion properties and superior adhesion when used in combination with Hapco's Primer 200.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hapflex™ 700 Series High Performance Hybrid Elastomeric Polymer Alloy - 781 - Hapco, Inc.
Hanover, MA, USA
Hapflex™ 700 Series High Performance Hybrid Elastomeric Polymer Alloy
781
Hapflex™ 700 Series High Performance Hybrid Elastomeric Polymer Alloy 781
HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS Hapflex™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex™ 700/800 products cure at room temperature and can be accelerated with heat. Another key attribute of this series is that the base color of all components is colorless with no amber or yellow tint. These products are available in a 20 minute and 5 minute gel time for hand mixing or use with equipment. The fast and regular versions can be blended to customize the gel time without the addition of heat. All 700/800 Series products are available in their natural colorless state or black. Hapflex™ 700/800 Series can be used for mechanical, electrical, and Liquid Molding™ applications. In addition, these materials show superior water immersion properties and superior adhesion when used in combination with Hapco's Primer 200.

HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS
Hapflex™ 700/800 products are colorless, high strength elastomers available in hardnesses ranging from 65A to 72D. Hapflex™ 700/800 products exhibit high tensile strength, high tear strength, and excellent elongation. All Hapflex™ 700/800 products cure at room temperature and can be accelerated with heat.

Another key attribute of this series is that the base color of all components is colorless with no amber or yellow tint. These products are available in a 20 minute and 5 minute gel time for hand mixing or use with equipment. The fast and regular versions can be blended to customize the gel time without the addition of heat. All 700/800 Series products are available in their natural colorless state or black.

Hapflex™ 700/800 Series can be used for mechanical, electrical, and Liquid Molding™ applications. In addition, these materials show superior water immersion properties and superior adhesion when used in combination with Hapco's Primer 200.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Industrial Sealants
Product Number 781
Product Name Hapflex™ 700 Series High Performance Hybrid Elastomeric Polymer Alloy
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Chemical System Elastomeric; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Non-Drip, Polysulfide Based Two Component Adhesive - EP21TPND-NV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Formulations - Chemistries - Ammunition Sealants - External Ammo Sealant 76021 - 76021PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Type / Form Grease, Paste
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
RS Components, Ltd.
Specs
Chemical System Epoxy
Features Encapsulant, Potting Compound; Flame Retardant
Thermal Conductivity 0.4500 W/m-K (0.2600 BTU-ft/hr-ft²-F)
View Details