Flexible, high strength, 50 to 71 shore D hardness potting and encapsulating systems. Available in flame retardant (FR), 3 minute (-3) gel time, and in black or unpigmented.
| Hapco, Inc. | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | E-4650 |
| Product Name | Di-Pak E-4600 Elastomeric Eletrical Insulating Compound |
| Type | High Dielectric |
| Form / Function | Liquid |
| Cure / Technology | Thermoset; Two Component |
| Features | Flame Retardant |
| Industry | Electronics |