DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity)
Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications.
DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated.
DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required.
DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
| Hapco, Inc. | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | R-4528/30 |
| Product Name | Di-Pak Rigid Eletrical Insulating Compound |
| Type | High Dielectric; Thermally Conductive |
| Form / Function | Liquid |
| Cure / Technology | Thermoset; Two Component |
| Features | Flame Retardant; UL Rating |
| Industry | Electronics |