Hapco, Inc. Di-Pak™ Rigid Eletrical Insulating Compound R-4525/17

Description
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Datasheet
Description
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Di-Pak™ Rigid Eletrical Insulating Compound - R-4525/17 - Hapco, Inc.
Hanover, MA, USA
Di-Pak™ Rigid Eletrical Insulating Compound
R-4525/17
Di-Pak™ Rigid Eletrical Insulating Compound R-4525/17
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.

DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity)
Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications.

DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated.

DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required.

DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Encapsulants and Potting Compounds
Product Number R-4525/17
Product Name Di-Pak™ Rigid Eletrical Insulating Compound
Type High Dielectric
Form / Function Liquid
Cure / Technology Thermoset; Two Component  
Industry Electronics
Use Temperature 167 F (75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Fiber Encapsulation - Wraptite® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Cure / Technology Wound in place or pressed on sleeve
Chemical System Include Carbon Fiber, Zylon Fiber And Glass Fiber Composites
Industry Aerospace; Automotive; OEM or Industrial; Oil and Gas
View Details
Potting Compounds - 2600913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Pack; Liquid
Thermal Conductivity 0.4500 W/m-K (0.2600 BTU-ft/hr-ft²-F)
View Details
Potting Resin - EE3392-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
One Component, High Temperature Resistant Epoxy - EP36 - Master Bond, Inc.
Specs
Type Anti-static, ESD; High Dielectric; Electrically Conductive; EMI/RFI Shielding
Form / Function Gap Filler, Foam in Place Gasket; Liquid; Die Bonding Adhesives
Cure / Technology Thermoset; Single Component
View Details