Hapco, Inc. Di-Pak™ Rigid Eletrical Insulating Compound R-4354

Description
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Datasheet
Description
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Di-Pak™ Rigid Eletrical Insulating Compound - R-4354 - Hapco, Inc.
Hanover, MA, USA
Di-Pak™ Rigid Eletrical Insulating Compound
R-4354
Di-Pak™ Rigid Eletrical Insulating Compound R-4354
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.

DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity)
Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications.

DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated.

DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required.

DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Encapsulants and Potting Compounds
Product Number R-4354
Product Name Di-Pak™ Rigid Eletrical Insulating Compound
Type High Dielectric
Form / Function Liquid
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Industry Electronics
Use Temperature 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronics Adhesives and Encapsulants - ALPHA ® HiTech ® AD13-9692B Adhesive - MacDermid Alpha Electronics Solutions
Specs
Form / Function Liquid
Industry Electronics; Semiconductors, IC's
View Details
2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Type Thermally Conductive
Cure / Technology Two Component  ; Addition
Features Flame Retardant; UL Rating
View Details
Potting Resin - CG9575-000 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details
Potting Compounds - 687857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Syringe; Liquid
Thermal Conductivity 0.3000 W/m-K (0.1733 BTU-ft/hr-ft²-F)
View Details