Shore 60-65 D, elastomeric coatings that have been specifically designed to reproduce exact surface details. DI-COAT E-4669 are formulated to withstand high wear continuous service.
| Hapco, Inc. | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | E-4669 |
| Product Name | Di-Coat Elastomeric Eletrical Insulating Compound |
| Type | High Dielectric |
| Form / Function | Liquid |
| Cure / Technology | Thermoset; Two Component |
| Industry | Electronics |
| Use Temperature | 275 F (135 C) |