Hapco, Inc. Di-Pak™ Rigid Eletrical Insulating Compound R-4721LV/7

Description
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Datasheet
Description
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Di-Pak™ Rigid Eletrical Insulating Compound - R-4721LV/7 - Hapco, Inc.
Hanover, MA, USA
Di-Pak™ Rigid Eletrical Insulating Compound
R-4721LV/7
Di-Pak™ Rigid Eletrical Insulating Compound R-4721LV/7
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.

DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity)
Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications.

DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated.

DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required.

DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Encapsulants and Potting Compounds
Product Number R-4721LV/7
Product Name Di-Pak™ Rigid Eletrical Insulating Compound
Type High Dielectric
Form / Function Liquid
Cure / Technology Thermoset; Two Component  
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Conformal Coating Solutions for PCBAs - Electrolube ® 2K301P - MacDermid Alpha Electronics Solutions
Specs
Type Thermally Conductive
Form / Function Liquid; Encapsulant or Conformal Coating
Cure / Technology Two Component  
View Details
2-Part, Optically Clear, Silicone Potting Compound and Encapsulant, UL Listed - QSil-214 - CHT USA Inc.
Specs
Type High Dielectric; Optical
Cure / Technology Two Component  ; Addition
Features Flame Retardant; UL Rating
View Details
Potting Resin - EE3393-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Conformal Coatings - 159308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Function Can; Liquid; Encapsulant or Conformal Coating
Use Temperature -40 to 248 F (-40 to 120 C)
View Details