Hapco, Inc. Di-Pak™ Rigid Eletrical Insulating Compound R-4200

Description
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Datasheet
Description
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Di-Pak™ Rigid Eletrical Insulating Compound - R-4200 - Hapco, Inc.
Hanover, MA, USA
Di-Pak™ Rigid Eletrical Insulating Compound
R-4200
Di-Pak™ Rigid Eletrical Insulating Compound R-4200
DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity) Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications. DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated. DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required. DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.

DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity)
Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications.

DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated.

DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required.

DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.

Supplier's Site Datasheet

Technical Specifications

  Hapco, Inc.
Product Category Encapsulants and Potting Compounds
Product Number R-4200
Product Name Di-Pak™ Rigid Eletrical Insulating Compound
Type High Dielectric
Form / Function Liquid
Cure / Technology Thermoset; Two Component  
Industry Electronics
Use Temperature 298 F (148 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conformal Coatings - 1927558 - RS Components, Ltd.
Specs
Form / Function Aerosol; Liquid; Encapsulant or Conformal Coating
Chemical System Acrylic; Acrylic
Industry Pcbs
View Details
Dymax Ultra Light-Weld® 9008 UV Curing Encapsulant Clear 170 mL Cartridge - 9008 170ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Tensile (Break) 900 psi (6205 KPa)
Elongation 300.0 %
View Details
Conformal Coating Solutions for PCBAs - Electrolube ® PUC Polyurethane Conformal Coating - MacDermid Alpha Electronics Solutions
Specs
Form / Function Encapsulant or Conformal Coating
Chemical System Polyurethane
Industry Electronics; Semiconductors, IC's
View Details
Potting Resin - CJ4507-000 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details