CARLO GAVAZZI Automation Components Three Phase Energy Analyzers EM540

Description
CARLO GAVAZZI is excited to announce the launch of our new EM530 and EM540 Three Phase Energy Analyzers. These compact analyzers are an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist manufacturers and end users in monitoring and managing escalating energy costs. The EM530 is a Class 0.5S (kWh) analyzer which measures currents up to 10,000A via 5A current transformers, and the EM540 is a Class 1 (kWh) analyzer which measures current up to 65A via direct connection, eliminating the need for current transformers. These 3-phase power analyzers can be used for two and three phase systems, as well as wild-leg systems. They can measure most relevant instantaneous electrical variables, energy consumption, and harmonic distortion. Both EM530 and EM540 feature high speed 100 ms serial data refresh rates, making them ideal for load balancing energy storage or EV charging applications. Fast commissioning is possible thanks to an intuitive wizard setup menu, along with instant notification of wiring errors and suggestions for correcting them. The EM530 and EM540 are ideal for many Building and Industrial Automation applications, including cost sharing, energy analysis for energy efficiency, power metering for PV energy storage, and indoor or temperature-controll ed EV charging. Their compact size makes them a perfect fit for any panel.
Datasheet
Description
CARLO GAVAZZI is excited to announce the launch of our new EM530 and EM540 Three Phase Energy Analyzers. These compact analyzers are an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist manufacturers and end users in monitoring and managing escalating energy costs. The EM530 is a Class 0.5S (kWh) analyzer which measures currents up to 10,000A via 5A current transformers, and the EM540 is a Class 1 (kWh) analyzer which measures current up to 65A via direct connection, eliminating the need for current transformers. These 3-phase power analyzers can be used for two and three phase systems, as well as wild-leg systems. They can measure most relevant instantaneous electrical variables, energy consumption, and harmonic distortion. Both EM530 and EM540 feature high speed 100 ms serial data refresh rates, making them ideal for load balancing energy storage or EV charging applications. Fast commissioning is possible thanks to an intuitive wizard setup menu, along with instant notification of wiring errors and suggestions for correcting them. The EM530 and EM540 are ideal for many Building and Industrial Automation applications, including cost sharing, energy analysis for energy efficiency, power metering for PV energy storage, and indoor or temperature-controll ed EV charging. Their compact size makes them a perfect fit for any panel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Phase Energy Analyzers - EM540 - CARLO GAVAZZI Automation Components
Buffalo Grove, IL, USA
Three Phase Energy Analyzers
EM540
Three Phase Energy Analyzers EM540
CARLO GAVAZZI is excited to announce the launch of our new EM530 and EM540 Three Phase Energy Analyzers. These compact analyzers are an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist manufacturers and end users in monitoring and managing escalating energy costs. The EM530 is a Class 0.5S (kWh) analyzer which measures currents up to 10,000A via 5A current transformers, and the EM540 is a Class 1 (kWh) analyzer which measures current up to 65A via direct connection, eliminating the need for current transformers. These 3-phase power analyzers can be used for two and three phase systems, as well as wild-leg systems. They can measure most relevant instantaneous electrical variables, energy consumption, and harmonic distortion. Both EM530 and EM540 feature high speed 100 ms serial data refresh rates, making them ideal for load balancing energy storage or EV charging applications. Fast commissioning is possible thanks to an intuitive wizard setup menu, along with instant notification of wiring errors and suggestions for correcting them. The EM530 and EM540 are ideal for many Building and Industrial Automation applications, including cost sharing, energy analysis for energy efficiency, power metering for PV energy storage, and indoor or temperature-controll ed EV charging. Their compact size makes them a perfect fit for any panel.

CARLO GAVAZZI is excited to announce the launch of our new EM530 and EM540 Three Phase Energy Analyzers. These compact analyzers are an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist manufacturers and end users in monitoring and managing escalating energy costs. The EM530 is a Class 0.5S (kWh) analyzer which measures currents up to 10,000A via 5A current transformers, and the EM540 is a Class 1 (kWh) analyzer which measures current up to 65A via direct connection, eliminating the need for current transformers. These 3-phase power analyzers can be used for two and three phase systems, as well as wild-leg systems. They can measure most relevant instantaneous electrical variables, energy consumption, and harmonic distortion.

Both EM530 and EM540 feature high speed 100 ms serial data refresh rates, making them ideal for load balancing energy storage or EV charging applications. Fast commissioning is possible thanks to an intuitive wizard setup menu, along with instant notification of wiring errors and suggestions for correcting them.

The EM530 and EM540 are ideal for many Building and Industrial Automation applications, including cost sharing, energy analysis for energy efficiency, power metering for PV energy storage, and indoor or temperature-controlled EV charging. Their compact size makes them a perfect fit for any panel.

Supplier's Site Datasheet

Technical Specifications

  CARLO GAVAZZI Automation Components
Product Category Power Quality Analyzers and Monitors
Product Number EM540
Product Name Three Phase Energy Analyzers
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer 3-Phase - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 20 to 600 volts
Current Range 0 to 100 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details