Sterling Rope Co., Inc. Datasheets for Cordage, Rope, and Webbing
Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
Cordage, Rope, and Webbing: Learn more
| Product Name | Notes |
|---|---|
| 100% polyester static kernmantle construction that is lightweight and offers super low-elongation. Hydrophobic, making it a great choice for working around water Ideal for lightweight fixing, anchors, and taglines Great... | |
| 100% polyester static with super low-elongataion, superior abrasion resistance and better efficiency in mechanical systems. Ideal for lightweight fixing, anchors, haul lines, and z-drag systems Great light weight tag/belay line... | |
| 11/16" nylon webbing provides great strength and low weight which makes it versatile for slings and daisy chains. MBS of 3000 lbs (straight pull) | |
| 3/8" Waterlines feature bright yellow polypropylene sheath for high visibility and nylon DryCore for strength and minimum moisture absorption. The supple nature of these high floatation ropes make for easy... | |
| 50' of reflective 2.75mm cord with line locks Use for tent guidelines, the reflective tracer will shine from any light source, ensuring you see them at night. | |
| 6.8mm TVac is a high strength specialty cord that features a Technora sheath and polyester core. Featured in our Arborist Bucket Evac kit, the TVac is a small rope with... | |
| 6mm TRC is a high strength specialty cord that features a Technora sheath and a nylon core. Designed for high strength and low-elongation applications such as personal escape, rappels or... | |
| 6mm XTec is a high strength specialty cord that features a Technora sheath and core. Designed to endure high temperatures (up to 932 F) and offer maximum abrasion and cut... | |
| 7.5mm UL certified to NFPA 1983 for Escape. This rope has a bright green polyester sheath with a Technora and nylon core. This rope is designed for emergency egress and... | |
| A balanced construction and higher twist levels make this rope easy to deploy and handle. 100% Nylon Low stretch kernmantle Ideal for taglines, anchors, and lightweight rappel lines Great for... | |
| A great, versatile runner, perfect to use on big walls, alpine, or ice. Available in both lengths of 48", 72", and 96" lengths in 1" flat nylon webbing. | |
| A multipurpose rescue/rappel, rope the 7/16" is the top choice for military operations, mountain rescue and rope access. 100% nylon low stretch static Uniform sheath coverage for durability and gear... | |
| A smooth tight sheath helps protect the core from dirt and debris and allows the rope to run smoothly through gear. 100% Nylon Low stretch kernmantle Ideal for taglines, anchors,... | |
| A technical work and rescue line, manufactured to meet the EN standards, the 10.5mm SafetyPro has excellent abrasion resistance and is the perfect option for rappel and backup lines. 100%... | |
| At 10.4mm, the Sport is designed to be light and versatile, yet still very durable with great handling. This mid-size Marathon also features the Sterling DryCore. *Olive Drab is not... | |
| At 10.4mm, the Sport is designed to be light and versatile, yet still very durable with great handling. This mid-size Marathon also features the Sterling DryCore. The Bi-pattern Sport offers... | |
| Built to be lightweight, durable, and strong, our 11/16" Daisy Chains are perfect for rigging jumars, leading aid pitches and setting up complicated belays. Reinforced for longer life and added... | |
| Compact and lightweight Personal Escape Rope (PER) rope Made with 100% nylon construction Certified to NFPA 1983, 2006 edition - Escape Rope MBS of 3754 lbs Great handling, durable, high... | |
| Cut and packaged lengths of our 7mm accessory cord. Great for anchors and haullines. Available in 3 different sizes. MBS of 2788 lbs Note: Due to the large selection of... | |
| Designed for tactical operations, the 9.5 Tactical Response is a lightweight and high strength option. It's Technora sheath is heat and cut resistant making it an ideal rope for rappels... | |
| Designed with rigors of tree work in mind, the Tech11 is an 11mm rope constructed with an aramid sheath and nylon core. When used as a flip-line, it offers great... | |
| Dyneema dogbones offer significant performance advantages over traditional nylon draws. They are lightweight, have high cut resistance, are extremely strong, and resist moisture. These features make them perfect for alpine... | |
| Dyneema slings offer significant performance advantages over traditional runners. They are lightweight, have high cut resistance, are extremely strong, and resist moisture. These features make them perfect for alpine climbing. | |
| EscapeTech is a 7.5mm escape rope that has a Technora sheath and nylon core construction. Certified to NFPA 1983, 2006 edition - Escape Rope MBS of 3,912 lbs Heat Resistant... | |
| Features a double-braided high tenacity polypropylene construction for high strength, great handling and maximum floatation MBS of 4450 lbs Provides better abrasion resistance and a larger diameter for a better... | |
| Features a high strength braided Dyneema core and a polypropylene sheath MBS of 2608 lbs Superior strength, is easy to handle and deploy, and floats Perfect for rescue swimmer tether... | |
| Features a high strength braided Dyneema core and a polypropylene sheath MBS of 5261 lbs Superior strength, is easy to handle and deploy, and floats Perfect for z-drags and other... | |
| Grabline is Sterling Rope's high tensile strength 9.5mm Waterline with a "grip-able", tread-like sheath. These ropes also feature a nylon core, which provides strength without sacrificing its supple nature. Certified... | |
| Just like the solid Velocity this 9.8mm rope has it all and is our most popular of the Evolution series. Just the right amount of stiffness, so your rope doesn't... | |
| Low elongation makes this rope the top choice for mainline, haul systems and highline use. The strength that this rope provides also makes it a great choice specialized rescues and... | |
| Manufactured to meet the demands of work and rescue professionals, the 10mm SafetyPro has balanced construction and is ideal for rappel and tag tag lines. 100% nylon low stretch kernmantle... | |
| Military-spec 550 cord. Available in assorted colors and all have white core strands. These smaller cords can be used in a wide range of applications from tie-down straps to braided... | |
| MSRP: 11.95 These slings were a special order in a non-standard length and made using our smoother TechTapeâ„¢ webbing. All slings are black with yellow stitching and are 11 ft... | |
| MSRP: 153.95 Assorted Colors: Due to the nature of this discontinued product, color choices are not accessible. Sorry for any inconvenience. These smaller cords can be used in a wide... | |
| MSRP: 215.95 A technical rescue and high angle multi-use rescue rope that is perfect for mainline rescue and belay line systems. 100% nylon low stretch kernmantle 41/59 sheath/core ratio yields... | |
| MSRP: 3.65 - 6.90 Sterling sewn runners are made with the highest quality webbing and computerized precision bar tacking, making our slings exceptionally strong and lightweight. Assorted Colors: Due to... | |
| MSRP: 6.15 - 7.50 Sterling sewn slings are made with the highest quality webbing and computerized precision bar tacking, making our slings exceptionally strong and lightweight. Assorted Colors: Due to... | |
| MSRP: 76.70 Assorted Colors: Due to the nature of this discontinued product, color choices are not accessible. Sorry for any inconvenience. The same properties as our standard accessory cord but... | |
| MSRP: Starting at 76.95 These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Due to the... | |
| NOTE: Shorter lengths of accessory cords are available in the packaged cord section Our larger cords have a very durable sheath and high MBS which makes them great for prusik... | |
| NOTE: Shorter lengths of accessory cords are available in the packaged cord section The same properties as our standard accessory cord but a reflective tracer braided into the sheath, making... | |
| NOTE: Shorter lengths of accessory cords are available in the packaged cord section These smaller cords can be used in a wide range of applications from tie-down straps to braided... | |
| Our 6mm sewn cord products have become very popular as they eliminate bulky knots and save time in the field. To learn more about the AZTEK systems that are mentioned... | |
| Our 9mm sewn cord products have become very popular as they eliminate bulky knots, saves time in the field and maintain strength. The RIT 9mm prusik and eye to eye... | |
| Our larger cords have a very durable sheath and high MBS which makes them great for prusik cords, cordelettes, ice threads, lightweight low-stretch fixing and hauling "tag" lines. But can... | |
| Our sewn cord products have become very popular as they eliminate bulky knots without compromising strength. Our 7mm sewn cord products are offered in various lengths and take the hassle... | |
| Our sewn cord products have become very popular as they eliminate bulky knots without compromising strength. Our 8mm sewn cord products are offered in various lengths and take the hassle... | |
| PowerCord is a 6mm accessory cord with a Technora core instead of the standard nylon core, which doubles the strength of a standard 6mm accessory cord. Technora is a high-strength,... | |
| Pro can easily be described as the best all around rope for durability and handling. At 10.1mm, the Pro has performed to the highest standards on more routes than most... | |
| Right In Trees! The RIT 8mm Eye to Eye split tails are made from our high performing, heat resistant RIT 500 cord. Extensively field tested by professional arborists, these cords... | |
| Right In Trees! The RIT 9mm Eye to Eye split tails are made from our high performing, heat resistant RIT Response cord. Extensively field tested by professional arborists, these cords... | |
| RIT 500 is an 8mm personal escape rope with an aramid sheath and nylon core. The balance of this construction ensures the rope will stay round through gear and compact... | |
| SafeTech is an 8mm escape rope that has a Technora sheath and nylon core construction. MBS of 4,384 lbs Heat Resistant sheath to 932 deg F Technora sheath offers the... | |
| Same construction as our 8mm PER but with a reflective tracer added to the sheath. Certified to NFPA 1983, 2006 edition - Escape Rope MBS of 3754 lbs Reflective yarns... | |
| Same construction as our non-bicolor, but with a color change half way through. Now known as the Ion2 BiColor, it still has a unique construction and different than any rope... | |
| Sewn from high strength woven nylon, these flat slings offer almost two times the MBS of a tubular sling. These heavy duty slings are great for building anchors. | |
| sold in individual packets easiest solution to cleaning your ropes no expiration date! Stock up on Wicked Good Rope Wash... | |
| Sterling created the bound loop prusik over 10 years ago as an innovative answer to bulky knots. Our RIT 8mm and 9mm Bound Loop Prusiks and RIT Ring BL Prusik... | |
| Sterling Rope accessory cords are manufactured using the same high quality yarns and methods that we use in the production of our static and dynamic ropes, resulting in higher strength... | |
| Sterling Rope's WaterLine and GrabLine is constructed using the highest quality polypropylene. These ropes are inventory of first quality short lengths, we will do our best to fulfill your order... | |
| TechTape is our premium 1" nylon webbing that features a smooth, denser weave and a higher tensile strength than standard 1" webbing. MBS of 4496 lbs (straight pull) Available in... | |
| The 10.1mm Slim Gym is perfect for testing your indoor lead skills, whether it's on a rainy afternoon or in the heart of the city. | |
| The 100% nylon 8mm prusik cord has been specifically adapted from our 8mm accessory cord to be more supple and provide the best possible compatibility with rescue ropes in both... | |
| The Bi-color option makes this 10.2mm the perfect all-around rope. The reason this multifacted rope is so popular is its durable, abrasion resistant sheath coupled with its ability to clip... | |
| The bi-pattern version of the new 10.1mm exemplifies what a modern day climbing rope should be - a work rope and redpoint rope. Its sheath construction provides superior abrasion resistance... | |
| The BiColor Nano offers all the same great attributes as the standard with the added comfort of a pattern change in the middle. The Nano 9.2mm, with its super skinny... | |
| The Duetto is 8.4mm and built to be lightweight with a great hand. The smooth, abrasion resistant sheath glides over the snow and ice and through gear effortlessly. This rope... | |
| The Evolution Duetto has been used in glacier travel and backcountry skiing for years due to its small diameter and great hand. When the terrain may be varied, the 8.4mm... | |
| The Fusion Nano is a great choice for alpine touring and glacier travel. Its weight makes it easy for one person to carry and it offers the benefit of having... | |
| The Fusion Photon is Sterling’s first half rope that is also certified to twin. It was manufactured to have a perfect balance of diameter to weight. The Photon was designed... | |
| The Half is an 8.8mm diameter that is light, compact and ideal for speed ascents. The tough Marathon sheath protects against the most abrasive rock conditions, giving you the durability... | |
| The HTP 11mm Ring Sling is designed to be used with our A/R Anchor kit for adjusting your position while in the tree and also being able to retrieve the... | |
| The Ice Thong is a 7.7mm twin rope that is both lightweight and compact, a major benefit when you want to share the load on that long approach hike. Evolution... | |
| The Ion has been made better! Now known as the Ion2, it still has a unique construction and different than any rope on the market. This new design gives the... | |
| The largest of our gym ropes, the 10.7mm Big Gym is the standard for gyms and climbing programs the world over. | |
| The Marathon Half offers a thick sheath so when being dragged over rock or ice you don’t have to worry about your rope being compromised. Half ropes have been used... | |
| The Marathon Mega at 11mm is a whole lotta rope. But don't let its size deter you; this rope delivers extra strength and durability without sacrificing an ounce of performance. | |
| The Nano 9.2mm, with its super skinny construction lives up to the Sterling Rope trademarks. So, no matter what happens to your skin, one constant you can count on is... | |
| The official rope of FDNY Personal Escape System, the FireTech 32 is a 7.5mm escape rope made with 100% Technora which will retain core strength after exposure to elevated temps... | |
| The pinnacle product in our new aborist line is the TriTech, an 11mm rope designed with our unique Technora sheath, Dyneema inner jacket and nylon cores. Sterling engineered this technically... | |
| The replacement for the traditional sewn daisy chains. The Standard Chain Reactor is available in 4 colors: Red, Neon Green, Blue and Black. The Pro has a doubled tether connection,... | |
| The Rock Gym rope is designed specifically for the harsh environments of indoor climbing gyms. At 10.4mm and designed with a more durable sheath construction than any other rope we... | |
| The same properties as our standard accessory cord but a reflective tracer braided into the sheath, making this cord vibrant when light hits it, making it ideal for low light... | |
| The standard in 1" webbing, Mil-Spec tubular webbing is favored by climbers and rescue specialists for slings and anchor systems as it offers exceptional abrasion resistance. As it's name implies,... | |
| The Ultra 10.7mm is well known for its burliness and is also the rope used in the Marathon Lanyards. The Ultra is great for top-roping, challenge courses, industrial work and... | |
| The VariQuick quickdraw is 5.5" in length and has a rubber keeper sewn into one end to hold your *carabiner in place. *Carabiner not included. | |
| The workhorse of the SafetyPro series, the 11mm offers a smooth tight sheath which allows the rope to run smoothly through gear. A technical work and rescue line, manufactured to... | |
| The ZipLink™ is constructed from 3/4†nylon webbing, has an end-to-end length of 20" and was developed for the challenge course market. The Ziplink can be used for extending a... | |
| These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Since they are 100% polyester, these cords... | |
| These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. They are used in many of our... | |
| These versatile runners are constructed with 3/4" nylon webbing. Each quickdraw style sling offers high tensile strengths and excellent abrasion resistance. Each length features one end that is sewn tight... | |
| This 9.8mm rope has it all and is our most popular of the Evolution series. Just the right amount of stiffness, so your rope doesn't flop during critical clips and... | |
| This unique prusik is an arborist variation of our extremely popular Hollow Block, climbing prusik. Made from our RIT 900, the 100% aramid cord is strong and durable for its... | |
| Type 9800 webbing is a flat, woven nylon webbing that is abrasion resistant and offers a high tensile strength. The increased strength is often preferred in harsh or abrasive environments... | |
| When counting ounces you can’t get much more light then the Fusion Photon. Dual certified to half and twin this rope offers multiple benefits for when traveling across glaciers or... | |
| With its large diameter and extra weight this rope is ideal for tower construction and industrial safety. Note: tracer colors are subject to change. | |
| With its large diameter and extra weight this rope is ideal for tower construction, bridge work, and industrial safety. Note: tracer colors are subject to change. |