Sterling Rope Co., Inc. Cord 5mm Polyester Cord

Description
MSRP: 153.95 Assorted Colors: Due to the nature of this discontinued product, color choices are not accessible. Sorry for any inconvenience. These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Because of their polyester fibers, these cords are resistant to UV light and water absorption. Warning: Accessory cords are not for use as lead climbing ropes.
Description
MSRP: 153.95 Assorted Colors: Due to the nature of this discontinued product, color choices are not accessible. Sorry for any inconvenience. These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Because of their polyester fibers, these cords are resistant to UV light and water absorption. Warning: Accessory cords are not for use as lead climbing ropes.

Suppliers

Company
Product
Description
Supplier Links
MSRP: 153.95 Assorted Colors: Due to the nature of this discontinued product, color choices are not accessible. Sorry for any inconvenience. These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Because of their polyester fibers, these cords are resistant to UV light and water absorption. Warning: Accessory cords are not for use as lead climbing ropes.

MSRP: 153.95
Assorted Colors: Due to the nature of this discontinued product, color choices are not accessible. Sorry for any inconvenience.
These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Because of their polyester fibers, these cords are resistant to UV light and water absorption.
Warning: Accessory cords are not for use as lead climbing ropes.

Supplier's Site

Technical Specifications

  Sterling Rope Co., Inc.
Product Category Cordage, Rope, and Webbing
Product Number 5mm Polyester Cord
Product Name Cord
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Nylon - 800 / 801 / 802 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Applications Electrical
View Details
Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 8 - 300300802200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.31 inch (8 mm)
View Details