Sterling Rope Co., Inc. Cord 7mm Sewn Cord

Description
Our sewn cord products have become very popular as they eliminate bulky knots without compromising strength. Our 7mm sewn cord products are offered in various lengths and take the hassle out of tying knots. Bearer Tie-In The Bearer Tie-In, also known as, Foot-End Spider is used in sets of 2 and they attach from the foot-end of the litter to the foot-end set-of-fours or haul point. These cords are set-up as prucells to allow for adjustment on steep angle evacuations. 7mm x 34" sewn in a bound loop. Head-End Litter Spider The Head-End Litter Spider is used in sets of 2 and they attach from the head-end of the litter to the haul point. These cords are set-up as prucells to allow for adjustment on steep angle evacuations. 7mm x 68" sewn in a bound loop. Sewn Cordelette These sewn cordelettes use our 7mm cord stitched into a loop eliminating the needfor a knot. These are perfect for rigging equalized anchors. MBS rated to 4,923 lbs
Description
Our sewn cord products have become very popular as they eliminate bulky knots without compromising strength. Our 7mm sewn cord products are offered in various lengths and take the hassle out of tying knots. Bearer Tie-In The Bearer Tie-In, also known as, Foot-End Spider is used in sets of 2 and they attach from the foot-end of the litter to the foot-end set-of-fours or haul point. These cords are set-up as prucells to allow for adjustment on steep angle evacuations. 7mm x 34" sewn in a bound loop. Head-End Litter Spider The Head-End Litter Spider is used in sets of 2 and they attach from the head-end of the litter to the haul point. These cords are set-up as prucells to allow for adjustment on steep angle evacuations. 7mm x 68" sewn in a bound loop. Sewn Cordelette These sewn cordelettes use our 7mm cord stitched into a loop eliminating the needfor a knot. These are perfect for rigging equalized anchors. MBS rated to 4,923 lbs

Suppliers

Company
Product
Description
Supplier Links
Our sewn cord products have become very popular as they eliminate bulky knots without compromising strength. Our 7mm sewn cord products are offered in various lengths and take the hassle out of tying knots. Bearer Tie-In The Bearer Tie-In, also known as, Foot-End Spider is used in sets of 2 and they attach from the foot-end of the litter to the foot-end set-of-fours or haul point. These cords are set-up as prucells to allow for adjustment on steep angle evacuations. 7mm x 34" sewn in a bound loop. Head-End Litter Spider The Head-End Litter Spider is used in sets of 2 and they attach from the head-end of the litter to the haul point. These cords are set-up as prucells to allow for adjustment on steep angle evacuations. 7mm x 68" sewn in a bound loop. Sewn Cordelette These sewn cordelettes use our 7mm cord stitched into a loop eliminating the needfor a knot. These are perfect for rigging equalized anchors. MBS rated to 4,923 lbs

Our sewn cord products have become very popular as they eliminate bulky knots without compromising strength. Our 7mm sewn cord products are offered in various lengths and take the hassle out of tying knots.
Bearer Tie-In
The Bearer Tie-In, also known as, Foot-End Spider is used in sets of 2 and they attach from the foot-end of the litter to the foot-end set-of-fours or haul point. These cords are set-up as prucells to allow for adjustment on steep angle evacuations. 7mm x 34" sewn in a bound loop.
Head-End Litter Spider
The Head-End Litter Spider is used in sets of 2 and they attach from the head-end of the litter to the haul point. These cords are set-up as prucells to allow for adjustment on steep angle evacuations. 7mm x 68" sewn in a bound loop.
Sewn Cordelette
These sewn cordelettes use our 7mm cord stitched into a loop eliminating the needfor a knot. These are perfect for rigging equalized anchors. MBS rated to 4,923 lbs

Supplier's Site

Technical Specifications

  Sterling Rope Co., Inc.
Product Category Cordage, Rope, and Webbing
Product Number 7mm Sewn Cord
Product Name Cord
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 16 - 300301600300010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.63 inch (16 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Bungee Cords - 589700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.71 inch (18 mm)
Length 1.1 yd (1 m)
View Details