Sterling Rope Co., Inc. Cord 5mm GLOcord

Description
MSRP: 76.70 Assorted Colors: Due to the nature of this discontinued product, color choices are not accessible. Sorry for any inconvenience. The same properties as our standard accessory cord but a reflective tracer braided into the sheath, making this cord vibrant when light hits it, making it ideal for low light conditions. Great for tents, kayak deck cords, backpacks, and marking trails.
Description
MSRP: 76.70 Assorted Colors: Due to the nature of this discontinued product, color choices are not accessible. Sorry for any inconvenience. The same properties as our standard accessory cord but a reflective tracer braided into the sheath, making this cord vibrant when light hits it, making it ideal for low light conditions. Great for tents, kayak deck cords, backpacks, and marking trails.

Suppliers

Company
Product
Description
Supplier Links
MSRP: 76.70 Assorted Colors: Due to the nature of this discontinued product, color choices are not accessible. Sorry for any inconvenience. The same properties as our standard accessory cord but a reflective tracer braided into the sheath, making this cord vibrant when light hits it, making it ideal for low light conditions. Great for tents, kayak deck cords, backpacks, and marking trails.

MSRP: 76.70
Assorted Colors: Due to the nature of this discontinued product, color choices are not accessible. Sorry for any inconvenience.
The same properties as our standard accessory cord but a reflective tracer braided into the sheath, making this cord vibrant when light hits it, making it ideal for low light conditions. Great for tents, kayak deck cords, backpacks, and marking trails.

Supplier's Site

Technical Specifications

  Sterling Rope Co., Inc.
Product Category Cordage, Rope, and Webbing
Product Number 5mm GLOcord
Product Name Cord
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Polypropylene Rope, 8 Strand Diameter (mm) 56 - 300805602200021 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Applications Marine; Mooring, ocean and harbour towage.
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Bungee Cords - 4601562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.24 to 0.31 inch (6 to 8 mm)
Length 0.7 to 1.0 yd (0.6000 to 0.9000 m)
View Details