Sterling Rope Co., Inc. Rope Dogbones

Description
These versatile runners are constructed with 3/4" nylon webbing. Each quickdraw style sling offers high tensile strengths and excellent abrasion resistance. Each length features one end that is sewn tight to the carabiner on one end and a wider loose end. Available in 4", 5.5", 7", and 9" lengths.
Description
These versatile runners are constructed with 3/4" nylon webbing. Each quickdraw style sling offers high tensile strengths and excellent abrasion resistance. Each length features one end that is sewn tight to the carabiner on one end and a wider loose end. Available in 4", 5.5", 7", and 9" lengths.

Suppliers

Company
Product
Description
Supplier Links
These versatile runners are constructed with 3/4" nylon webbing. Each quickdraw style sling offers high tensile strengths and excellent abrasion resistance. Each length features one end that is sewn tight to the carabiner on one end and a wider loose end. Available in 4", 5.5", 7", and 9" lengths.

These versatile runners are constructed with 3/4" nylon webbing. Each quickdraw style sling offers high tensile strengths and excellent abrasion resistance. Each length features one end that is sewn tight to the carabiner on one end and a wider loose end. Available in 4", 5.5", 7", and 9" lengths.

Supplier's Site

Technical Specifications

  Sterling Rope Co., Inc.
Product Category Industrial Fabrics
Product Number Dogbones
Product Name Rope
Breaking Strength 5170.0 lbs (2345 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details