Sterling Rope Co., Inc. Rope 10mm SafetyPro

Description
Manufactured to meet the demands of work and rescue professionals, the 10mm SafetyPro has balanced construction and is ideal for rappel and tag tag lines. 100% nylon low stretch kernmantle A great alternative for top-rope lines in climbing gyms Ideal for SAR teams, fire departments, and military as a lightweight line Certified to NFPA 1983, 2006 Life Safety Rope - Light use Note: tracer colors are subject to change.
Description
Manufactured to meet the demands of work and rescue professionals, the 10mm SafetyPro has balanced construction and is ideal for rappel and tag tag lines. 100% nylon low stretch kernmantle A great alternative for top-rope lines in climbing gyms Ideal for SAR teams, fire departments, and military as a lightweight line Certified to NFPA 1983, 2006 Life Safety Rope - Light use Note: tracer colors are subject to change.

Suppliers

Company
Product
Description
Supplier Links
Manufactured to meet the demands of work and rescue professionals, the 10mm SafetyPro has balanced construction and is ideal for rappel and tag tag lines. 100% nylon low stretch kernmantle A great alternative for top-rope lines in climbing gyms Ideal for SAR teams, fire departments, and military as a lightweight line Certified to NFPA 1983, 2006 Life Safety Rope - Light use Note: tracer colors are subject to change.

Manufactured to meet the demands of work and rescue professionals, the 10mm SafetyPro has balanced construction and is ideal for rappel and tag tag lines.
100% nylon low stretch kernmantle
A great alternative for top-rope lines in climbing gyms
Ideal for SAR teams, fire departments, and military as a lightweight line
Certified to NFPA 1983, 2006 Life Safety Rope - Light use
Note: tracer colors are subject to change.

Supplier's Site

Technical Specifications

  Sterling Rope Co., Inc.
Product Category Cordage, Rope, and Webbing
Product Number 10mm SafetyPro
Product Name Rope
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 5 - 300300502200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.20 inch (5 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Rope - 672992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.39 inch (10 mm)
Length 29.5 yd (27 m)
View Details