Sterling Rope Co., Inc. Rope EscapeTech

Description
EscapeTech is a 7.5mm escape rope that has a Technora sheath and nylon core construction. Certified to NFPA 1983, 2006 edition - Escape Rope MBS of 3,912 lbs Heat Resistant sheath to 932° F Technora sheath offers the best heat resistance for repeated exposures to high temperatures Nylon core provides a small amount of elongation when a bailout is needed Designed to yield a soft flexible hand for compact storage Round construction is easy to handle and locate with gloved hands Technora provides the highest level of abrasion and cut-resistance compared to other high tenacity fibers
Description
EscapeTech is a 7.5mm escape rope that has a Technora sheath and nylon core construction. Certified to NFPA 1983, 2006 edition - Escape Rope MBS of 3,912 lbs Heat Resistant sheath to 932° F Technora sheath offers the best heat resistance for repeated exposures to high temperatures Nylon core provides a small amount of elongation when a bailout is needed Designed to yield a soft flexible hand for compact storage Round construction is easy to handle and locate with gloved hands Technora provides the highest level of abrasion and cut-resistance compared to other high tenacity fibers

Suppliers

Company
Product
Description
Supplier Links
EscapeTech is a 7.5mm escape rope that has a Technora sheath and nylon core construction. Certified to NFPA 1983, 2006 edition - Escape Rope MBS of 3,912 lbs Heat Resistant sheath to 932° F Technora sheath offers the best heat resistance for repeated exposures to high temperatures Nylon core provides a small amount of elongation when a bailout is needed Designed to yield a soft flexible hand for compact storage Round construction is easy to handle and locate with gloved hands Technora provides the highest level of abrasion and cut-resistance compared to other high tenacity fibers

EscapeTech is a 7.5mm escape rope that has a Technora sheath and nylon core construction.
Certified to NFPA 1983, 2006 edition - Escape Rope
MBS of 3,912 lbs
Heat Resistant sheath to 932° F
Technora sheath offers the best heat resistance for repeated exposures to high temperatures
Nylon core provides a small amount of elongation when a bailout is needed
Designed to yield a soft flexible hand for compact storage
Round construction is easy to handle and locate with gloved hands
Technora provides the highest level of abrasion and cut-resistance compared to other high tenacity fibers

Supplier's Site

Technical Specifications

  Sterling Rope Co., Inc.
Product Category Cordage, Rope, and Webbing
Product Number EscapeTech
Product Name Rope
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 28 - 300302802200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 1.10 inch (28 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Rope - 2479048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.24 inch (6 mm)
Length 82.0 yd (75 m)
View Details