Sterling Rope Co., Inc. Rope Evolution Kosmos BiColor

Description
The Bi-color option makes this 10.2mm the perfect all-around rope. The reason this multifacted rope is so popular is its durable, abrasion resistant sheath coupled with its ability to clip easily. The Kosmos won't let you down in the mountains or at the crag after work. What makes Sterling's BiColor ropes unique and a leader in industry is the dramatic color change in the middle. Finding the center is easy, quick and accurate, even in low light situations. These ropes have the same construction and award winning performance as their single color namesakes.
Description
The Bi-color option makes this 10.2mm the perfect all-around rope. The reason this multifacted rope is so popular is its durable, abrasion resistant sheath coupled with its ability to clip easily. The Kosmos won't let you down in the mountains or at the crag after work. What makes Sterling's BiColor ropes unique and a leader in industry is the dramatic color change in the middle. Finding the center is easy, quick and accurate, even in low light situations. These ropes have the same construction and award winning performance as their single color namesakes.

Suppliers

Company
Product
Description
Supplier Links
The Bi-color option makes this 10.2mm the perfect all-around rope. The reason this multifacted rope is so popular is its durable, abrasion resistant sheath coupled with its ability to clip easily. The Kosmos won't let you down in the mountains or at the crag after work. What makes Sterling's BiColor ropes unique and a leader in industry is the dramatic color change in the middle. Finding the center is easy, quick and accurate, even in low light situations. These ropes have the same construction and award winning performance as their single color namesakes.

The Bi-color option makes this 10.2mm the perfect all-around rope. The reason this multifacted rope is so popular is its durable, abrasion resistant sheath coupled with its ability to clip easily. The Kosmos won't let you down in the mountains or at the crag after work.
What makes Sterling's BiColor ropes unique and a leader in industry is the dramatic color change in the middle. Finding the center is easy, quick and accurate, even in low light situations. These ropes have the same construction and award winning performance as their single color namesakes.

Supplier's Site

Technical Specifications

  Sterling Rope Co., Inc.
Product Category Cordage, Rope, and Webbing
Product Number Evolution Kosmos BiColor
Product Name Rope
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Fiberglass Textiles - HYTEX® 1400 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Nylon Rope, 3-Strand Diameter (mm) 14 - 300301401300050 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Width / OD 0.55 inch (14 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Bungee Cords - 2549948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.31 inch (8 mm)
Length 0.3 yd (0.3048 m)
View Details