Sterling Rope Co., Inc. Cord 4mm Polyester Cord

Description
These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Since they are 100% polyester, these cords are resistant to UV light and water absorption. Warning: Accessory cords are not for use as lead climbing ropes.
Description
These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Since they are 100% polyester, these cords are resistant to UV light and water absorption. Warning: Accessory cords are not for use as lead climbing ropes.

Suppliers

Company
Product
Description
Supplier Links
These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Since they are 100% polyester, these cords are resistant to UV light and water absorption. Warning: Accessory cords are not for use as lead climbing ropes.

These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Since they are 100% polyester, these cords are resistant to UV light and water absorption.
Warning: Accessory cords are not for use as lead climbing ropes.

Supplier's Site

Technical Specifications

  Sterling Rope Co., Inc.
Product Category Cordage, Rope, and Webbing
Product Number 4mm Polyester Cord
Product Name Cord
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 8 - 300300803110010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.31 inch (8 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Bungee Cords - 589719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.31 inch (8 mm)
Length 0.9 yd (0.8000 m)
View Details